EN
  • EN
  • DE

MAX4429MJA/883

Part No MAX4429MJA/883
Manufacturer Maxim Integrated
Catalog PMIC - Gate Drivers
Description IC MOSFET DRVR COTS
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Gate Drivers
Manufacturer Maxim Integrated
Series Military, MIL-STD-883
Packaging Tube
Driven Configuration Low-Side
Channel Type Single
Number of Drivers 1
Gate Type N-Channel, P-Channel MOSFET
Operating Supply Voltage 4.5 V ~ 18 V
Logic Voltage - VIL, VIH 0.8V, 2.4V
Current - Peak Output (Source, Sink) 6A, 6A
Input Type Inverting
Rise / Fall Time (Typ) 25ns, 25ns
Operating Temperature Range -55°C ~ 125°C (TA)
Mounting Style Through Hole
Package 8-CDIP (0.300", 7.62mm)
Manufacturer Device Package 8-CERDIP
Win Source Part Number 207416-MAX4429MJA/883
Ultra Librarian 3D Model Ultra Librarian MAX4429MJA/883 CAD Model

Description

MAX4429MJA/883 High-Speed, Single MOSFET Driver from Maxim Integrated

The MAX4429MJA/883 is a robust, high-speed, single MOSFET driver designed and manufactured by Maxim Integrated, a leader in the development of integrated circuits for analog and mixed-signal applications. This driver is specifically engineered to translate TTL or CMOS input logic levels to a high-current output capable of driving a power MOSFET. It is highly suited for military and aerospace applications, given its compliance with the stringent 883B standards.

Key Features

  • High Peak Current: The device is capable of delivering a peak current of up to 6A, making it ideal for driving large capacitive loads with excellent speed and efficiency.
  • Fast Switching Times: With propagation delays typically under 30ns and rise and fall times of approximately 20ns, the MAX4429MJA/883 ensures rapid switching of connected MOSFETs, which is crucial for high-frequency applications.
  • Low Power Consumption: The device operates with a low quiescent current, which is a significant advantage for power-sensitive designs.
  • Latch-Up Protection: It includes built-in latch-up protection, which enhances the overall reliability and robustness of the circuitry it is integrated into.
  • Military Temperature Range: The driver operates over a wide military temperature range from -55°C to +125°C, ensuring reliable performance under extreme conditions.
  • 883B Qualified: The MAX4429MJA/883 meets the MIL-STD-883B standard, which certifies it for use in military and aerospace applications.

Applications

This MOSFET driver is an excellent choice for a variety of demanding applications, including:

  • Satellite systems
  • Military hardware
  • High-speed pulse circuits
  • Switch mode power supplies
  • DC to DC converters

The MAX4429MJA/883 from Maxim Integrated is presented in a hermetically sealed package, ensuring its performance is not compromised by environmental factors such as moisture and dust. This makes it an exceptionally reliable component for mission-critical applications where failure is not an option. With its combination of high-speed operation, robustness, and compliance with military standards, the MAX4429MJA/883 is a premier choice for engineers looking to integrate a high-performance MOSFET driver into their designs.

You May Also Be Interested in

Analog Devices Inc.
IC GATE DRVR HIGH-SIDE 16MSOP / High-Side Gate Driver IC Non-Inverting 16-MSOP-EP
Lowest to $5.2446
Maxim Integrated
MAX626 DUAL POWER MOSFET DRIVER
Need more? Email Us
Texas Instruments
120V LOW COST HS/LS DRIVER / Half-Bridge Gate Driver IC Non-Inverting 10-VSON (3x3)
Lowest to $3.5817
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Need more? Email Us
Infineon Technologies
IC GATE DRV HALF BRD/LOW SOT23-6 / Half-Bridge, Low-Side Gate Driver IC Inverting, Non-Inverting PG-SOT23-6-2
Lowest to $0.5285
Intersil
AND GATE BASED MOSFET DRIVER
Need more? Email Us
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 44PLCC
Lowest to $7.5412
IXYS
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC-EP
Lowest to $2.2702
Texas Instruments
IC GATE DRVR LOW-SIDE 16DIP / Low-Side Gate Driver IC Non-Inverting 16-PDIP
Lowest to $31.3291

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess