EN
  • EN
  • DE

G125-FS11005L0R

Part No G125-FS11005L0R
Manufacturer Harwin Inc.
Catalog Rectangular Connectors - Headers, Receptacles, Female Sockets
Description CONN RCPT 10POS 0.049 GOLD SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type Receptacle
Contact Type Female Socket
Style Board to Board or Cable
Number of Positions 10
Number of Positions Loaded All
Pitch - Mating 0.049" (1.25mm)
Number of Rows 2
Row Spacing - Mating 0.049" (1.25mm)
Mounting Type Surface Mount
Termination Solder
Fastening Type Latch Holder
Contact Finish - Mating Gold
Contact Finish Thickness - Mating 8.00µin (0.203µm)
Insulation Color Green
Insulation Height 0.207" (5.25mm)
Temperature Range - Operating -65°C ~ 150°C
Material Flammability Rating UL94 V-0
Contact Finish - Post Gold
Features Pick and Place, Polarizing Key
Current Rating (Amps) 2A
Package Tape & Reel
Supply and Demand Status Shortage
Win Source Part Number 1627872-G125-FS11005L0R
Ultra Librarian 3D Model Ultra Librarian G125-FS11005L0R CAD Model

Description

N

You May Also Be Interested in

Molex, LLC
CONN RCPT 5POS 0.059 TIN SMD
Need more? Email Us
Samtec Inc.
CONN RCPT 24POS 0.039 GOLD SMD
Lowest to $5.0142
TE Connectivity
CONN HDR 3POS 0.25 GOLD PCB
Need more? Email Us
TE Connectivity
CONN RCPT 40POS 0.05 GOLD PCB
Need more? Email Us
HARTING
CONN RCPT 6POS 0.05 GOLD SMD
Need more? Email Us
TE Connectivity
CONN RCPT 114POS 0.05 GOLD SMD
Need more? Email Us
Amphenol
CONN RCPT 100POS 0.05 GOLD SMD
Need more? Email Us
Molex, LLC
CONN RCPT 4POS 0.059 TIN SMD R/A
Lowest to $0.2911
TE Connectivity
CONN HDR 5POS 0.25 TIN PCB
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess