EN
  • EN
  • DE

M300-MV10345M1

Part No M300-MV10345M1
Manufacturer Harwin Inc.
Catalog Rectangular Connectors
Description CONN HEADER VERT 3POS 3MM / Connector Header Through Hole 3 position 0.118" (3.00mm)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Mfr Harwin Inc.
Series M300
Package Tube
Connector Type Header
Contact Type Male Pin, Power
Pitch - Mating 0.118" (3.00mm)
Number of Positions 3
Number of Rows 1
Number of Positions Loaded All
Style Board to Board or Cable
Shrouding Shrouded - 4 Wall
Mounting Type Through Hole
Termination Solder
Fastening Type Threaded
Contact Length - Post 0.126" (3.20mm)
Insulation Height 0.276" (7.00mm)
Contact Shape Circular
Contact Finish - Mating Gold
Contact Finish Thickness - Mating 29.5µin (0.75µm)
Contact Material Brass
Insulation Material Polyamide (PA46) , Nylon 4/6, Glass Filled
Features Mating Flange
Temperature Range - Operating -65°C ~ 175°C
Material Flammability Rating UL94 V-0
Insulation Color Green
Current Rating (Amps) 10A
Voltage Rating 600VAC/DC
Mated Stacking Heights 8.9mm
Base Product Number M300-MV1
Standard Package 12
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 1337312-M300-MV10345M1
Ultra Librarian 3D Model Ultra Librarian M300-MV10345M1 CAD Model

Description

The M300-MV10345M1 is a male pin header connector designed for use in board-to-board or cable applications.

  • Connector Type: Header
  • Contact Type: Male Pin, Power
  • Number of Positions: 3
  • Number of Rows: 1
  • Loaded Positions: All
  • Pitch - Mating: 0.100" (2.54mm)
  • Termination: Solder
  • Fastening Type: Threaded
  • Shrouding: Shrouded - 4 Wall
  • Mounting Type: Through Hole
  • Voltage Rating: 600VAC/DC
  • Current Rating (Per Contact): 10A
  • Contact Material: Brass
  • Contact Finish - Mating: Gold
  • Contact Finish Thickness - Mating: 29.5µin (0.75µm)
  • Insulation Material: Polyamide (PA46), Nylon 4/6, Glass Filled
  • Insulation Color: Green
  • Operating Temperature: -65°C ~ 175°C
  • Material Flammability Rating: UL94 V-0
  • Packaging: Tube
  • Standard Package: 12

You May Also Be Interested in

JST Sales America Inc.
Connector Header 3 position 2.5mm Pitch 3A Through Hole -25℃~+85℃
Lowest to $0.0583
Molex, LLC
Connector Header 4 position 3.96mm Pitch
Lowest to $0.2288
JST Sales America Inc.
Connector Header 8 position 2.5mm Pitch 3A Through Hole -25℃~+85℃
Lowest to $0.2620
Sumitomo Electric
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $0.0411
CJT Connectors
1 3P -40℃~+105℃ 2.54mm 3 3A 250V 1x3P Through Hole,Right Angle,P=2.54mm Headers, Male Pins RoHS
Lowest to $0.5298
CJT Connectors
Connector Header 4 position 2mm Pitch
Lowest to $0.0705
Shenzhen Lianxin Technology Co., Ltd.
Connector IDC Header Through Hole 26 position 2.54mm
Lowest to $0.3984
Omron
CONN HDR POST 32POS GOLD
Need more? Email Us
JST Sales America Inc.
Connector Header 2 position 3.96mm Pitch 10A Through Hole -25℃~+85℃
Lowest to $0.0833

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess