EN
  • EN
  • DE

FC140

Part No FC140
Manufacturer HellermannTyton
Catalog Cable Supports and Fasteners
Description CBL CLIP U-TYPE BLACK FASTENER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management - Cable Supports and Fasteners
Mfr HellermannTyton
Series NC
Package Bulk
Product Status Obsolete
Type Clip, U-Type
Type Attributes Half
Opening Size 0.551" (14.00mm)
Mounting Type Fastener
Material Polyethylene (PE)
Color Black
Length 0.925" (23.50mm)
Width 0.374" (9.50mm)
Height 0.386" (9.80mm)
Material Flammability Rating UL94 HB
Standard Package 100 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 3926.90.9985
California Prop 65 Warning Information
Win Source Part Number 918951-FC140
Ultra Librarian 3D Model Ultra Librarian FC140 CAD Model

Description

The 918951-FC140 is a cable support and fastener clip from HellermannTyton.

  • Series: NC
  • Type: U-Type
  • Color: Black
  • Package: Bulk
  • Standard Package: 100 pcs
  • Length: 0.925" (23.50mm)
  • Height: 0.386" (9.80mm)
  • Material: Polyethylene (PE)
  • Flammability Rating: UL94 HB
  • Width: 0.374" (9.50mm)
  • Attribute: Half Type
  • Opening Size: 0.551" (14.00mm)
  • Cable Tie Compatibility: T18 - T50
  • Mounting Type: Fastener
  • ECCN: EAR99
  • Status: Obsolete
  • Warning: California Prop 65

You May Also Be Interested in

Heyco Products Corporation
Cable Clip, Wire Saddle Black Push In 0.440" L x 0.140" H (11.18mm x 3.56mm)
Need more? Email Us
Heyco Products Corporation
Cable Clip, C-Type Gray Arrowhead
Need more? Email Us
Essentra Components
CBL CLIP WIRE SADDLE ARROWHEAD
Need more? Email Us
Essentra Components
CBL CLIP P-TYPE BLACK FASTENER
Need more? Email Us
Keystone Electronics
Cable Clamp, P-Type White Fastener 0.437" (11.10mm)
Need more? Email Us
Wurth Electronics Inc
Cable Clamp, P-Type Silver Fastener 0.098" ~ 0.138" (2.50mm ~ 3.50mm)
Need more? Email Us
Heyco Products Corporation
CC H 3/4 BLACK
Need more? Email Us
Harwin Inc.
CBL CLIP C-TYPE SILVER SOLDER
Lowest to $0.2911
Essentra Components
CBL CLIP WIRE SADDLE ARROWHEAD
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1,220+ $0.0474 $57.8280
2,945+ $0.0393 $115.7385
4,550+ $0.0381 $173.3550
6,250+ $0.0370 $231.2500
8,065+ $0.0358 $288.7270
10,715+ $0.0323 $346.0945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,860 pieces
MOQ: 1220 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess