EN
  • EN
  • DE

ER1.25-E4-X

Part No ER1.25-E4-X
Manufacturer Panduit Corp
Catalog Cable Supports and Fasteners
Description CBL CLIP WIRE SADDLE FASTENER
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Cables, Wires - Management
Manufacturer Panduit Corp
Packaging Bulk
Status Active
Type Clip, Wire Saddle
Type Attributes Elastic Retainer
Opening Size 1.250" (31.75mm)
Mounting Fastener
Material Polyamide (PA66), Nylon 6/6
Color Black
Length 2.900" (73.66mm)
Width 0.950" (24.13mm)
Height 2.000" (50.80mm)
Screw Size #4
Win Source Part Number 1037388-ER1.25-E4-X
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ER1.25-E4-X CAD Model

Description

The Panduit Corp ER1.25-E4-X is a clip wire saddle that is designed to help manage cables and wires.

  • Material: polyamide (PA66) and nylon 6/6
  • Opening Size: 1.250 inches (31.75mm)
  • Mounting Type: fasteners
  • Popularity: medium
  • Supply and Demand Status: balanced

You May Also Be Interested in

Essentra Components
CBL CLIP WIRE SADDLE PUSHIN TURN
Need more? Email Us
Essentra Components
CBL CLIP WIRE SADDLE ARROWHEAD
Need more? Email Us
Essentra Components
CBL CLIP WIRE SADDLE ARROWHEAD
Need more? Email Us
Belden Inc.
STRAP 2 HOLE N20
Need more? Email Us
Panduit Corp
CBL SUPPORT J-HOOK BLACK BEAM
Need more? Email Us
Essentra Components
CBL CLIP WIRE SADDLE ARROWHEAD
Need more? Email Us
Essentra Components
CBL CLIP WIRE SADDLE PUSHIN TURN
Need more? Email Us
Essentra Components
CBL CLIP WIRE SADDLE ARROWHEAD
Need more? Email Us
Heyco Products Corporation
Cable Clip, Wire Saddle Black Push In 0.440" L x 1.000" H (11.18mm x 25.40mm)
Lowest to $0.0666

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess