Products specifications Report Issue?

Category Cables, Wires - Management>Cable Ties and Zip Ties
Mfr HellermannTyton
Package 1000 per Pkg
Wire/Cable Tie Type Standard, Locking
Length - Approximate 15.25"
Bundle Diameter 4.33" (110.00mm)
Width 0.185" (4.70mm)
Length - Actual 1.280' (390.00mm)
Mounting Type Free Hanging (In-Line)
Tensile Strength 50 lbs (22.68 kg)
Material Polyamide (PA66), Nylon 6/6
Color Gray
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 3926.90.9985
Other Names 089306084075,111-05462,89306084075
Standard Package 1,000
Win Source Part Number 1110245-T50L8M4
Ultra Librarian 3D Model Ultra Librarian T50L8M4 CAD Model

Description

The 1110245-T50L8M4 is a pack of 1000 standard locking cable ties from HellermannTyton.

  • Material: Polyamide (PA66) and Nylon 6/6
  • Width: 0.185 inches (4.70mm)
  • Bundle Diameter: 4.33 inches (110.00mm)
  • Tensile Strength: 50 lbs (22.68 kg)
  • Mounting Type: Free Hanging (In-Line)
  • Application: Cables, Wires - Management

You May Also Be Interested in

Panduit Corp
Need more? Email Us
ECAD model for SST1M-M20
Panduit Corp
Need more? Email Us
ECAD model for SST4S-C0
Panduit Corp
Need more? Email Us
ECAD model for SG250S-C0
Panduit Corp
Need more? Email Us
ECAD model for S40-175-L
Panduit Corp
Need more? Email Us
ECAD model for S15-40-C
Panduit Corp
Need more? Email Us
ECAD model for S6-18-M
Panduit Corp
Need more? Email Us
ECAD model for SG370S-C0
Keystone Electronics
Standard, Locking Natural 4.00" (101.60mm) 0.190" (4.83mm) 120 lbs (54.43 kg)
Need more? Email Us
ECAD model for 8869
Essentra Components
CBL TIE LOCKING BLK 40LBS 1.083' / Standard, Locking Black 3.78" (96.00mm) 0.141" (3.58mm) 40 lbs (18.14 kg)
Need more? Email Us
ECAD model for CT016B

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.7100
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention