EN
  • EN
  • DE

SG250S-C0

Part No SG250S-C0
Manufacturer Panduit Corp
Catalog Cable Ties and Cable Lacing
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Cable Ties and Zip Ties
Mfr Panduit Corp
Series Super-Grip®
Package 100 per Pkg
Wire/Cable Tie Type Standard, Locking
Length - Approximate 10.5"
Bundle Diameter 2.60" (66.04mm)
Width 0.225" (5.70mm)
Length - Actual 0.867' (264.16mm, 10.40")
Mounting Type Free Hanging (In-Line)
Tensile Strength 70 lbs (31.75 kg)
Features Weather Resistant
Material Polyamide (PA66), Nylon 6/6
Color Black
Base Product Number SG250S
Other Names 298-20379,SG250S-C0
Standard Package 100
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Win Source Part Number 1308844-SG250S-C0
Ultra Librarian 3D Model Ultra Librarian SG250S-C0 CAD Model

Description

The SG250S-C0 is a spiral wrap from Panduit designed for managing and protecting wires, cables, and hoses. It offers a flexible and durable solution for organizing and routing wiring in a variety of applications.

Applications:

  • Data Centers: Organizing and protecting network cables.
  • Industrial Automation: Protecting wiring in robotic systems and control panels.
  • Electrical Panels: Routing and managing wires within electrical enclosures.
  • Automotive Industry: Bundling and protecting wiring harnesses in vehicles.
  • Construction: Securing electrical cables in building infrastructure.

Features:

  • Flexible Material: Allows for easy bending and routing around corners and obstacles.
  • Durable Construction: Provides long-lasting protection against abrasion, chemicals, and UV radiation.
  • Re-enterable Design: Allows for easy access to wires and cables for maintenance or modifications.
  • Wide Temperature Range: Suitable for use in a variety of environments.
  • Various Sizes and Colors: Available in different diameters and colors to suit specific application requirements.

Benefits:

  • Improved Cable Management: Keeps wires and cables organized and prevents tangling.
  • Enhanced Protection: Protects wires and cables from damage, extending their lifespan.
  • Increased Safety: Reduces the risk of electrical hazards by properly insulating and protecting wires.
  • Reduced Downtime: Simplifies maintenance and repairs, minimizing downtime.
  • Professional Appearance: Provides a clean and organized look to wiring installations.

Additional Details:

The SG250S-C0 is typically made from polyethylene or nylon. The specific material composition affects its flexibility, temperature resistance, and chemical resistance. It is available in various diameters to accommodate different cable bundle sizes. The spiral design allows for easy installation and removal, as well as the ability to branch out individual wires or cables along the length of the wrap. Proper installation involves selecting the correct size of spiral wrap and ensuring that it is securely fastened to prevent slippage. Panduit offers a range of accessories, such as spiral wrap tools and mounting clamps, to facilitate installation and ensure a secure and professional finish.

You May Also Be Interested in

HellermannTyton
WDE TIE W/3/8" STD 120LB 15.7"
Need more? Email Us
Essentra Components
STRAP, HOOK & LOOP, BLACK
Need more? Email Us
Essentra Components
CINCH STRAP, HOOK & LOOP, ANY-LE
Need more? Email Us
Panduit Corp
CBL TIE LOCKING NAT 120LB 1.968' / Standard, Locking Natural 6.69" (170.00mm) 0.300" (7.62mm) 120 lbs (54.43 kg)
Need more? Email Us
TE Connectivity
CBL TIE LOCKING NAT 18LBS 4.06" / Standard, Locking Natural 0.75" (19.05mm) 0.096" (2.45mm) 18 lbs (8.16 kg)
Need more? Email Us
Panduit Corp
CBL TIE LOCKING NAT 18LBS 3.9"
Need more? Email Us
Panduit Corp
CABLE TIE STD HALAR MRN 7.4"
Need more? Email Us
Essentra Components
STRAP UNIV/MOUNT W/O TAPE 1 1/2"
Need more? Email Us
Essentra Components
CBL TIE LOCKING BLK 40LBS 1.083' / Standard, Locking Black 3.78" (96.00mm) 0.141" (3.58mm) 40 lbs (18.14 kg)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess