Products specifications Report Issue?

Category Cables, Wires - Management - Labels, Labeling
Mfr HellermannTyton
Series TabTags
Package Bulk
Product Status Obsolete
Label Type Self Laminating
Label Size 2.00" x 7.44" (50.8mm x 188.9mm)
Color White
Material Vinyl
For Use With/Related Products Dot-Matrix Printer
Temperature Range - Operating -46°C ~ 93°C
Standard Package 1
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 3926.90.9985
Win Source Part Number 1339260-TAG7-100
Ultra Librarian 3D Model Ultra Librarian TAG7-100 CAD Model

Description

The HellermannTyton 1339260-TAG7-100 is a package of bulk white-colored self-laminating labels.

  • Manufacturer: HellermannTyton
  • Product Name: 1339260-TAG7-100
  • Package: Bulk
  • Color: White
  • Label Type: Self-Laminating
  • Size: 2.00 x 7.44 inches (50.8mm x 188.9mm)
  • Material: Vinyl
  • Printer Compatibility: Dot-Matrix
  • Temperature Range: -46°C to 93°C
  • Series: TabTags
  • Product Status: Obsolete

You May Also Be Interested in

TE Connectivity
LABEL SELF LAMINATNG 1X1.44" WHT / White Self Laminating Label 1.00" x 1.44" (25.4mm x 36.6mm)
Lowest to $0.1341
ECAD model for SBP100143WE5
TE Connectivity
LABEL HEAT SHRINKABLE WHITE 1K / White Heat Shrinkable Label 1.00" x 1.97" (25.4mm x 50.0mm)
Need more? Email Us
ECAD model for TMS-SCE-1K-1-2.0-9
TE Connectivity
LABEL HEAT SHRINKABLE BLACK / Black Heat Shrinkable Label 0.75" x 1.97" (19.0mm x 50.0mm)
Need more? Email Us
ECAD model for HT-SCE-3/4-2.0-0
TE Connectivity
LABEL HEAT SHRINKABLE / Heat Shrinkable Label
Need more? Email Us
ECAD model for CM1948-000
Brady Corporation
SLEEVE, 0.375" DIA X 1"W 1=80PCS / Black, White Heat Shrinkable Label 1.00" W x 0.38" Dia (25.4mm x 9.5mm); Cable O.D. 0.13" ~ 0.32" (3.2mm ~ 8.1mm)
Lowest to $178.8605
ECAD model for M-375-1-342
Phoenix Contact
LABEL HEAT SHRINKABLE WHITE
Need more? Email Us
ECAD model for 0800371
TE Connectivity
HSI NARROW / Yellow Heat Shrinkable Label 0.50" W x 1.97" Dia (12.7mm x 50.0mm); Cable O.D. 0.06" ~ 0.63" (1.4mm ~ 16.0mm)
Need more? Email Us
ECAD model for EC8185-000
TE Connectivity
LABEL DIE-CUT 3" X 2" CLR / Clear Die-Cut Label 3.00" x 2.00" (76.2mm x 50.8mm)
Need more? Email Us
ECAD model for VF-762508-2.5-X
Brady Corporation
SLEEVE, 0.187 IN DIA X 2 IN W / Black Heat Shrinkable Label 2.00" W x 0.19" Dia (50.8mm x 4.8mm); Cable O.D. 0.06" ~ 0.15" (1.6mm ~ 3.8mm)
Need more? Email Us
ECAD model for 3FR-187-2-BK

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention