EN
  • EN
  • DE
  • IT

CM1956-000

Part No CM1956-000
Manufacturer TE Connectivity
Catalog Labels, Labeling
Description LABEL HEAT SHRINKABLE  /  Heat Shrinkable Label
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Labels, Labeling
Mfr TE Connectivity Raychem Cable Protection
Series D-SCE
Label Type Heat Shrinkable
Base Product Number CM19
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Other Names D-SCE-1K-6.4-50-7-CS7834,2266-CM1956-000
Standard Package 1,000
Win Source Part Number 1073421-CM1956-000
Ultra Librarian 3D Model Ultra Librarian CM1956-000 CAD Model

Description

The CM1956-000 is a marker manufactured by TE Connectivity. It is designed for wire and cable identification. These markers are typically supplied on a card or reel and are applied to wires and cables for easy identification and traceability. They are commonly used in electrical panels, control systems, and other wiring applications.

Applications

  • Wire identification
  • Cable identification
  • Electrical panels
  • Control systems
  • Wiring harnesses

Features

  • Durable material
  • Clear and legible printing
  • Easy to apply
  • Various sizes available
  • Resistant to chemicals and abrasion

Benefits

  • Provides clear and permanent identification of wires and cables.
  • Simplifies troubleshooting and maintenance.
  • Reduces the risk of wiring errors.
  • Improves the overall organization and appearance of wiring systems.

Additional Details

The CM1956-000 marker is made from a durable material that is resistant to chemicals and abrasion. This ensures that the markers remain legible even in harsh environments. The markers are easy to apply using a variety of methods, such as manual application or with the use of a marker applicator tool. They are available in various sizes to accommodate different wire and cable diameters.

You May Also Be Interested in

TE Connectivity
SP200375WE2.5 / Label
Need more? Email Us
Brady Corporation
SLEEVE, 0.187 IN DIA X 1 IN W
Need more? Email Us
TE Connectivity
HSI NARROW
Need more? Email Us
TE Connectivity
TMS-90-SCE-1/4-6 / Label
Need more? Email Us
Brady Corporation
SLEEVE, 2 IN DIA X 1.5 IN W / Label
Need more? Email Us
Brady Corporation
SLEEVE, 0.5 IN DIA X 2 IN W / Label
Need more? Email Us
TE Connectivity
HSI NARROW
Need more? Email Us
TE Connectivity
HEATSHRINK LBL .187" PRESCORE YL / Yellow Heat Shrinkable Label 0.19" x 1.97" (4.8mm x 50.0mm)
Need more? Email Us
TE Connectivity
LABEL HEAT SHRINKABLE WHITE / White Heat Shrinkable Label 0.25" x 1.97" (6.4mm x 50.0mm)
Lowest to $0.5716

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess