EN
  • EN
  • DE

TMS-SCE-1/4-2.0-2-CS7333

Part No TMS-SCE-1/4-2.0-2-CS7333
Manufacturer TE Connectivity
Catalog Labels, Labeling
Description LABEL HEAT SHRINKABLE / Heat Shrinkable Label
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Labels, Labeling
Mfr TE Connectivity Raychem Cable Protection
Series TMS-SCE
Package Tape & Box (TB)
Label Type Heat Shrinkable
Base Product Number TMS-SCE
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Other Names 175275N002
Standard Package 2,500
Win Source Part Number 1090341-TMS-SCE-1/4-2.0-2-CS7333
Ultra Librarian 3D Model Ultra Librarian TMS-SCE-1/4-2.0-2-CS7333 CAD Model

Description

The TE Connectivity Raychem Cable Protection TMS-SCE-1/4-2.0-2-CS7333 is a label that belongs to the TMS-SCE series.

  • Type: Heat-shrinkable
  • Packaging: Tape and box
  • Suitable For: Cables and wires
  • Standard Package: 2,500
  • Quality: High-quality
  • Application: Suitable for various labeling applications.

You May Also Be Interested in

TE Connectivity
Wire Labels & Markers HT-SCE-1-1
Need more? Email Us
TE Connectivity
Wire Labels & Markers RPS-1K-16-
Need more? Email Us
TE Connectivity
TMS-SCE-1K-1-1/2-S2C150-4-
Need more? Email Us
TE Connectivity
Wire Labels & Markers TMS-SCE-1/
Need more? Email Us
TE Connectivity
Wire Labels & Markers TMS-SCE-2-
Need more? Email Us
TE Connectivity
Wire Labels & Markers HT-SCE-3/8
Need more? Email Us
TE Connectivity
TMS-SCE-2X-1K-3/4-4-CS9364
Need more? Email Us
TE Connectivity
Wire Labels & Markers HS-SLV 1/2
Need more? Email Us
TE Connectivity
Wire Labels & Markers HX-SCE-1K-
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess