EN
  • EN
  • DE
  • IT

TMS-SCE-1/2-2.0-0

Part No TMS-SCE-1/2-2.0-0
Manufacturer TE Connectivity
Catalog Labels, Labeling
Description LABEL HEAT SHRINKABLE BLACK  /  Black Heat Shrinkable Label 0.50" x 1.97" (12.7mm x 50.0mm)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Labels, Labeling
Mfr TE Connectivity Raychem Cable Protection
Series TMS-SCE
Package Tape & Box (TB)
Label Type Heat Shrinkable
Label Size 0.50" x 1.97" (12.7mm x 50.0mm)
Color Black
Material Polyolefin (PO), Flame Retardant, Irradiated
For Use With/Related Products T200, T208M, T212M, T312M, T312Mi, T408M, T612M-DS, T6112DS, TE3112 and TE3124 Thermal Transfer Printers
Temperature Range - Operating -55°C ~ 135°C
Base Product Number TMS-SCE
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Other Names 6727770001
Standard Package 250
Win Source Part Number 1211252-TMS-SCE-1/2-2.0-0
Ultra Librarian 3D Model Ultra Librarian TMS-SCE-1/2-2.0-0 CAD Model

Description

The TMS-SCE series label from TE Connectivity Raychem Cable Protection is a black heat shrinkable label used for cable and wire management.

  • Color: Black
  • Material: Flame-retardant and irradiated Polyolefin (PO)
  • Temperature Range: -55°C to 135°C
  • Size: 0.50" x 1.97" (12.7mm x 50.0mm)
  • Packaging: Tape and box
  • Standard Package: 250 labels
  • Printer Compatibility: T200, T208M, T212M, T312M, T312Mi, T408M, T612M-DS, T6112DS, TE3112 and TE3124 Thermal Transfer Printers
  • Application: Ideal solution for labeling cables and wires in industrial and general-purpose applications

You May Also Be Interested in

TE Connectivity
HEATSHRINK LBL .187" PRESCORE YL / Yellow Heat Shrinkable Label 0.19" x 1.97" (4.8mm x 50.0mm)
Need more? Email Us
Brady Corporation
WRAP-9-499 LABELS PER ROLL 2,100
Need more? Email Us
TE Connectivity
HSI NARROW
Need more? Email Us
TE Connectivity
LABEL HEAT SHRINKABLE BLACK / Black Heat Shrinkable Label 0.19" x 1.97" (4.8mm x 50.0mm)
Lowest to $8.3023
TE Connectivity
LABEL HEAT SHRINKABLE / Heat Shrinkable Label
Need more? Email Us
Brady Corporation
SLEEVE, 1 IN DIA X 2 IN W / Label
Need more? Email Us
Brady Corporation
SLEEVE, 2 IN DIA X 1.5 IN W / Label
Need more? Email Us
Brady Corporation
XPERT PERMASLEEVE WHT.187"DIA X
Need more? Email Us
TE Connectivity
LABEL HEAT SHRINKABLE WHITE / White Heat Shrinkable Label 0.38" x 1.97" (9.5mm x 50.0mm)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess