EN
  • EN
  • DE
Part No 1117
Manufacturer Heyco Products Corporation
Catalog Bushings, Grommets
Description SR 4K-4 BLACK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management - Bushings, Grommets
Mfr Heyco Products Corporation
Package Box
Product Status Active
Bushing, Grommet Type Bushing, Strain Relief
For Use With/Related Products Cable, Wires
Panel Thickness 0.100" (2.54mm)
Panel Cutout Dimensions Variable Size
Diameter - Inside Variable Size
Material Polyamide (PA66), Nylon 6/6
Color Black
Material Flammability Rating UL94 V-2
Standard Package 8,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
California Prop 65 Warning Information
Win Source Part Number 853733-1117
Ultra Librarian 3D Model Ultra Librarian 1117 CAD Model

Description

The 853733-1117 bushing is a versatile cable management solution from Heyco.

  • Material: Polyamide (PA66) and nylon 6/6
  • Flammability Rating: UL94 V-2
  • Panel Thickness: 0.100" (2.54mm)
  • Package: Box
  • Quantity: 8,500 pieces
  • Panel Cutout: Variable size
  • REACH: Unaffected
  • ECCN: EAR99

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $3.3622
Panduit Corp
GROMMET EDGE SLOT NAT 1=100' / Cable Accessories Grommet Polyethylene Natural
Lowest to $6.2425
Amphenol PCD
LIGHTNING BUSHING
Need more? Email Us
Essentra Components
GROM EDGE SOLID ELAST BLK 1=100'
Lowest to $10.0855
Essentra Components
Need more? Email Us
TE Connectivity
GROMMET STRIP SIZE 3 NATURA 25M / Edging - 82' L (25.00m) Grommet - Edging, Solid Natural
Need more? Email Us
Essentra Components
Need more? Email Us
Heyco Products Corporation
SB 1500-18 BLACK
Need more? Email Us
Essentra Components
GROMMET 0.125" PVC BLACK / Flexible PVC Hole Grommet Black
Lowest to $0.1324

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.4204 $58.8560
335+ $0.3453 $115.6755
520+ $0.3350 $174.2000
715+ $0.3234 $231.2310
925+ $0.3130 $289.5250
1,235+ $0.2807 $346.6645
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,100 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess