EN
  • EN
  • DE

GEE99F-A-C

Part No GEE99F-A-C
Manufacturer Panduit Corp
Catalog Bushings, Grommets
Description GROMMET EDGE SLOT NAT 1=100' / Cable Accessories Grommet Polyethylene Natural
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Cables, Wires - Management
Manufacturer Panduit Corp
Series GE
Bushing, Grommet Type Grommet - Edging, Slotted
For Use With/Related Products Edges, Irregular Holes
Panel Thickness 0.062" ~ 0.099" (1.57mm ~ 2.51mm)
Panel Cutout Dimensions Edging - 100' L (30.48m)
Features Adhesive
Material Polyethylene (PE)
Color Natural
Material Flammability Rating UL94 HB
Win Source Part Number 774369-GEE99F-A-C
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1
Family Name GE
Introduction Date March 27, 2002
ECCN EAR99
Country of Origin United States of America
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian GEE99F-A-C CAD Model

Description

{"ProductId":712728,"FormattedDescription":"

The Panduit Corp GEE99F-A-C is a natural-colored grommet edging with adhesive features.

  • Features: Adhesive
  • Hole Type: Irregular Holes and Edges
  • Flammability Rating: UL94 HB
  • Panel Cutout Dimensions: 100' L (30.48m)
  • Panel Thickness: 0.062" ~ 0.099" (1.57mm ~ 2.51mm)
  • Material: Polyethylene (PE)
  • Series: GE
  • Type: Grommet - Edging, Slotted
  • Alternative Parts: SPGSG-3, GEE99F-A-C0
  • Introduction Date: March 27, 2002
  • Estimated EOL Date: 2027
  • Halogen-Free: Compliant
  • Supply and Demand Status: Limited
  • Quantity Per Package: 1
"}

You May Also Be Interested in

Heyco Products Corporation
RDD 601 BLACK / Variable Size Bushing, Strain Relief Variable Size Black
Need more? Email Us
Weidmuller
SEALING ELEMENT GRAY, SMALL
Need more? Email Us
Heyco Products Corporation
UB 1187 BLACK
Lowest to $1.6817
Essentra Components
GROMMET RUBBER GRAY / Circular - 0.910" (23.11mm) Grommet Gray
Lowest to $1.3590
Toshiba Semiconductor and Storage
Lowest to $3.3622
Heyco Products Corporation
SR 31-2 BLACK
Need more? Email Us
TE Connectivity
BUSHING SPLIT 0.043" BRASS
Need more? Email Us
Amphenol PCD
LIGHTNING BUSHING
Need more? Email Us
Essentra Components
BUSHING SPLIT 0.768" NYLON BLACK
Lowest to $0.1197

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2425 $62.4250
23+ $5.1221 $117.8083
35+ $4.9620 $173.6700
49+ $4.8020 $235.2980
63+ $4.6419 $292.4397
84+ $4.1617 $349.5828
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess