EN
  • EN
  • DE

LTG-34716

Part No LTG-34716
Manufacturer Essentra Components
Catalog Bushings, Grommets
Description GROMMET RUBBER GRAY / Circular - 0.910" (23.11mm) Grommet Gray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management - Bushings, Grommets
Mfr Essentra Components
Series Richco, LTG
Package Bulk
Product Status Obsolete
Bushing, Grommet Type Grommet
For Use With/Related Products Cable, Wires
Panel Thickness 0.040" ~ 0.160" (1.02mm ~ 4.06mm)
Panel Cutout Dimensions Circular - 0.910" (23.11mm)
Diameter - Inside -
Features IP67 - Dust Tight, Waterproof
Material Ethylene Propylene Terpolymer Rubber (EPDM)
Color Gray
Material Flammability Rating -
Base Product Number -
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.4590
Win Source Part Number 1363979-LTG-34716
Ultra Librarian 3D Model Ultra Librarian LTG-34716 CAD Model

Description

The LTG-34716 is a bushing grommet used for cable and wire management manufactured by Essentra Components as part of the Richco LTG series.

  • Series: Richco LTG
  • Color: Gray
  • IP Rating: IP67
  • Panel Cutout: Circular, 0.910" (23.11mm)
  • Panel Thickness: 0.040" to 0.160" (1.02mm to 4.06mm)
  • Material: Ethylene Propylene Terpolymer Rubber (EPDM)
  • Packaging: Bulk
  • Product Status: Obsolete

You May Also Be Interested in

Heyco Products Corporation
SR 31-2 BLACK
Need more? Email Us
Essentra Components
GROMMET RUBBER GRAY / Circular - 0.630" (16.00mm) Grommet Gray
Lowest to $0.4920
Panasonic
Lowest to $41.9819
Weidmuller
SEALING ELEMENT GRAY, SMALL
Need more? Email Us
Essentra Components
GROMMET 0.125" PVC BLACK / Flexible PVC Hole Grommet Black
Lowest to $0.1324
Essentra Components
BUSHING SPLIT 0.362" NYLON BLACK
Lowest to $0.0748
Essentra Components
BUSHING SPLIT 0.768" NYLON BLACK
Lowest to $0.1197
Others
Lowest to $146.3524
Panduit Corp
GROMMET METAL STUD / Circular - 1.343" (34.10mm) Grommet, Metal Stud Yellow
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3590 $54.3600
90+ $1.1151 $100.3590
140+ $1.0803 $151.2420
195+ $1.0454 $203.8530
250+ $1.0106 $252.6500
335+ $0.9060 $303.5100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,570 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess