EN
  • EN
  • DE

LTG-39897

Part No LTG-39897
Manufacturer Essentra Components
Catalog Bushings, Grommets
Description GROMMET RUBBER GRAY / Circular - 0.630" (16.00mm) Grommet Gray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management - Bushings, Grommets
Mfr Essentra Components
Series Richco, LTG
Package Bulk
Product Status Active
Bushing, Grommet Type Grommet
For Use With/Related Products Cable, Wires
Panel Thickness 0.040" ~ 0.160" (1.02mm ~ 4.06mm)
Panel Cutout Dimensions Circular - 0.630" (16.00mm)
Diameter - Inside -
Features IP67 - Dust Tight, Waterproof
Material Ethylene Propylene Terpolymer Rubber (EPDM)
Color Gray
Material Flammability Rating -
Base Product Number -
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.4590
Win Source Part Number 1363968-LTG-39897
Ultra Librarian 3D Model Ultra Librarian LTG-39897 CAD Model

Description

The LTG-39897 is a high-quality grommet designed by Essentra Components.

  • Series: Richco LTG
  • Ingress Protection: IP67
  • Material: EPDM (Ethylene Propylene Terpolymer Rubber)
  • Panel Cutout Shape: Circular
  • Panel Cutout Dimensions: 0.630" (16.00mm)
  • For Use With/Related Products: Cables, Wires
  • Panel Thickness: 0.040" ~ 0.160" (1.02mm ~ 4.06mm)
  • Color: Gray

You May Also Be Interested in

Essentra Components
GROMMET 0.610" ELASTOMER BLACK
Lowest to $0.2920
Weidmuller
SEALING ELEMENT GRAY, SMALL
Need more? Email Us
Essentra Components
BUSHING SPLIT 0.362" NYLON BLACK
Lowest to $0.0748
TE Connectivity
GROMMET STRIP SIZE 3 NATURA 25M / Edging - 82' L (25.00m) Grommet - Edging, Solid Natural
Need more? Email Us
Heyco Products Corporation
SR 31-2 BLACK
Need more? Email Us
Essentra Components
Need more? Email Us
Panasonic
Lowest to $41.9819
Essentra Components
GROMMET RUBBER GRAY / Circular - 1.140" (28.96mm) Grommet Gray
Lowest to $4.2278
Essentra Components
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4920 $59.0400
290+ $0.4037 $117.0730
445+ $0.3911 $174.0395
615+ $0.3785 $232.7775
790+ $0.3658 $288.9820
1,060+ $0.3280 $347.6800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 701 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess