EN
  • EN
  • DE

RS-1206-270R-1%-0.25W

Part No RS-1206-270R-1%-0.25W
Manufacturer Viking Tech
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1088042-RS-1206-270R-1%-0.25W
Categories OEM Parts(O-R)
Manufacturer Viking Tech
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RS-1206-270R-1%-0.25W CAD Model

Description

The RS-1206-270R-1%-0.25W is a precision thin film chip resistor manufactured by Viking Tech. This resistor is designed for applications requiring high stability, accuracy, and reliability. Its small 1206 surface mount package makes it ideal for densely populated circuit boards.

Applications:

  • Precision analog circuits
  • Test and measurement equipment
  • Medical devices
  • Automotive electronics
  • Industrial control systems

Features:

  • Thin film technology
  • 270 Ohm resistance
  • 1% resistance tolerance
  • 0.25W power rating
  • 1206 package size
  • High stability
  • Low noise
  • Excellent TCR (Temperature Coefficient of Resistance)

Benefits:

  • Precise resistance value ensures accurate circuit performance.
  • Tight tolerance minimizes variations in circuit behavior.
  • Small size allows for high-density board layouts.
  • High stability ensures consistent performance over time and temperature.
  • Low noise contributes to clean signal integrity in sensitive applications.
  • Reliable performance in demanding environments.

Additional Details:

The RS-1206-270R-1%-0.25W resistor is manufactured using a thin film process, which provides superior performance characteristics compared to thick film resistors. The resistor element is precisely patterned and trimmed to achieve the desired resistance value. The resistor is then passivated to protect it from environmental factors and ensure long-term stability. The 1206 package is compatible with standard surface mount assembly techniques. The operating temperature range is typically -55°C to +155°C. The TCR is a low value, typically ±25 ppm/°C, which minimizes resistance changes due to temperature variations. The resistor is RoHS compliant and lead-free.

This resistor is suitable for demanding applications requiring high precision and stability, making it a reliable choice for critical electronic circuits. Viking Tech is known for its high-quality thin film resistors, and this part exemplifies their commitment to performance and reliability.

You May Also Be Interested in

Freescale Semiconductor - NXP
Need more? Email Us
World Produts Inc.
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
World Produts Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us
Yageo
Need more? Email Us
Harris Corporation
Need more? Email Us
KOA Speer
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess