EN
  • EN
  • DE

LM1085S-3.3/TR

Part No LM1085S-3.3/TR
Manufacturer HGSEMI
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1069768-LM1085S-3.3/TR
Categories OEM Parts(J-L)
Manufacturer HGSEMI
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LM1085S-3.3/TR CAD Model

Description

The LM1085S-3.3/TR is a low dropout (LDO) positive voltage regulator manufactured by HGSEMI. This regulator provides a fixed 3.3V output voltage with a maximum output current of 3A. It's designed to maintain a stable output voltage even when the input voltage is close to the output voltage, making it suitable for applications where power efficiency and low voltage operation are critical.

Applications

  • Post Regulator for Switching Power Supplies
  • Battery Chargers
  • Microprocessor Power Supplies
  • Motherboard Power Supplies
  • High Efficiency Linear Regulators
  • Instrumentation

Features

  • Fixed Output Voltage: 3.3V
  • Maximum Output Current: 3A
  • Low Dropout Voltage: Typically 1.3V at 3A
  • Short Circuit Protection
  • Thermal Overload Protection
  • Reverse Battery Protection
  • Operating Temperature Range: -40°C to +125°C
  • Available in TO-263 Package

Benefits

  • High Current Output: Capable of delivering up to 3A of current, suitable for powering devices requiring a moderate current supply.
  • Low Dropout Voltage: Maintains regulation with minimal input-output voltage difference, improving efficiency in power-sensitive applications.
  • Robust Protection: Provides short circuit, thermal overload, and reverse battery protection, enhancing overall system reliability.
  • Fixed Output Voltage: Simplifies design and reduces the need for external components, streamlining circuit layout.
  • Wide Operating Temperature Range: Ensures consistent performance in diverse environmental conditions.

Additional Details

The LM1085S-3.3/TR is provided in a TO-263 package for surface mount applications. The 3.3V fixed output makes it ideal for digital circuits and microcontrollers. The low dropout characteristic of this regulator improves power efficiency, extending battery life in portable devices. The internal protection features safeguard the regulator and the connected components from damage. The "/TR" suffix indicates that the part is supplied in tape and reel packaging for automated assembly processes.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
205+ $0.2499 $51.2295
490+ $0.2051 $100.4990
755+ $0.1987 $150.0185
1,045+ $0.1923 $200.9535
1,345+ $0.1859 $250.0355
1,805+ $0.1666 $300.7130
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,280 pieces
MOQ: 205 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess