EN
  • EN
  • DE

LM1117MDT-3.3/TR

Part No LM1117MDT-3.3/TR
Manufacturer HGSEMI
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1069787-LM1117MDT-3.3/TR
Categories OEM Parts(J-L)
Manufacturer HGSEMI
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LM1117MDT-3.3/TR CAD Model

Description

The LM1117MDT-3.3/TR is a low-dropout (LDO) linear regulator that provides a fixed 3.3V output voltage with a maximum output current of 800mA. Manufactured by HGSEMI, this regulator is designed for applications requiring a stable and efficient 3.3V supply. The '/TR' suffix typically indicates that the device is supplied in tape and reel packaging for automated assembly. The 'MDT' indicates the package type, likely a SOT-223 package.

Applications:

  • Microcontroller Power Supply: Provides a stable 3.3V supply for microcontrollers.
  • FPGA Power Supply: Suitable for powering FPGAs requiring a 3.3V rail.
  • Post Regulation for Switching Supplies: Used to provide a clean and stable 3.3V source after a switching regulator.
  • Battery-Powered Devices: Ideal for use in battery-powered devices due to its low dropout voltage.
  • USB Power Supply: Often used to derive 3.3V from a 5V USB supply.

Features:

  • Fixed 3.3V Output Voltage: Provides a stable 3.3V output without the need for external resistors.
  • 800mA Output Current: Provides sufficient current for a wide range of applications.
  • Low Dropout Voltage: Operates with a low difference between input and output voltage, maximizing efficiency.
  • Current Limiting: Protects the regulator and load from overcurrent conditions.
  • Thermal Shutdown: Shuts down the regulator in case of excessive temperature.
  • SOT-223 Package: Surface-mount package for efficient PCB assembly.

Benefits:

  • Stable Voltage Supply: Provides a stable and reliable 3.3V source.
  • Ease of Use: Simple to implement with minimal external components.
  • Protection: Built-in protection features prevent damage to the regulator and load.
  • Efficiency: Low dropout voltage maximizes efficiency, especially in battery-powered applications.
  • Automated Assembly: Tape and reel packaging facilitates automated assembly.

Technical Specifications:

The LM1117MDT-3.3/TR operates with an input voltage range typically up to 15V, but this can vary based on specific manufacturer specs. The output voltage is fixed at 3.3V. The device features a low dropout voltage, typically around 1.1V at 800mA. It includes internal current limiting and thermal shutdown protection. Consult the datasheet for precise specifications and application guidelines.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Lowest to $2.0374
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
500+ $0.1009 $50.4500
1,210+ $0.0828 $100.1880
1,875+ $0.0802 $150.3750
2,580+ $0.0776 $200.2080
3,335+ $0.0750 $250.1250
4,460+ $0.0673 $300.1580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,770 pieces
MOQ: 500 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess