EN
  • EN
  • DE

BM14B(0.8)-20DP-0.4V(53)

Part No BM14B(0.8)-20DP-0.4V(53)
Manufacturer Hirose Electric Co Ltd
Catalog Rectangular - Board to Board Connectors - Arrays, Edge Type, Mezzanine
Description CONN HDR 20POS SMD GOLD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type Header, Outer Shroud Contacts
Number of Positions 20
Pitch 0.016" (0.40mm)
Number of Rows 2
Mounting Type Surface Mount
Features Solder Retention
Contact Finish Gold
Contact Finish Thickness 2.00µin (0.051µm)
Mated Stacking Heights 0.8mm
Height Above Board 0.024\
Package Tape & Reel
Supply and Demand Status Shortage
Win Source Part Number 1613977-BM14B(0.8)-20DP-0.4V(53)
Ultra Librarian 3D Model Ultra Librarian BM14B(0.8)-20DP-0.4V(53) CAD Model

Description

N

You May Also Be Interested in

Samtec Inc.
CONN SELF-MATE 100P R/A SMD GOLD
Need more? Email Us
Samtec Inc.
CONN HD ARRAY PLUG 40P SMD GOLD
Need more? Email Us
Hirose Electric Co Ltd
CONN RCPT 40POS VERT GOLD
Need more? Email Us
Samtec Inc.
CONN HDR 40POS SMD GOLD
Need more? Email Us
Panasonic
CONN HDR 20POS SMD GOLD
Need more? Email Us
Amphenol
CONN RCPT 9POS SMD GOLD
Need more? Email Us
Samtec Inc.
CONN HD ARRAY PLUG 160P SMD GOLD
Lowest to $23.5589
Samtec Inc.
CONN ARRAY PLUG 100POS SMD GOLD
Need more? Email Us
Samtec Inc.
CONN HD ARRAY PLUG 180P SMD GOLD
Lowest to $39.1394

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess