EN
  • EN
  • DE

BM15AP0.8-20DP-0.35V(51)

Part No BM15AP0.8-20DP-0.35V(51)
Manufacturer Hirose Electric Co Ltd
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 994413-BM15AP0.8-20DP-0.35V(51)
Categories OEM Parts(A-B)
Manufacturer Hirose Electric Co Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BM15AP0.8-20DP-0.35V(51) CAD Model

Description

The BM15AP0.8-20DP-0.35V(51) is a board-to-board connector manufactured by Hirose Electric Co Ltd. This connector is designed for high-density packaging and reliable electrical connections in various electronic devices. The 'BM15' series is known for its compact size, durability, and high-speed data transmission capabilities, making it ideal for applications requiring minimal space and robust performance.

Applications:

  • Smartphones and Mobile Devices
  • Tablets and Laptops
  • Digital Cameras and Camcorders
  • Wearable Devices (Smartwatches, Fitness Trackers)
  • Medical Equipment
  • Industrial Control Systems

Features:

  • Compact Design: Its small form factor allows for high-density mounting on PCBs, optimizing space utilization.
  • High-Speed Data Transmission: Designed to support high-speed signaling, enabling fast and reliable data transfer.
  • Durable Construction: Made with high-quality materials to withstand mechanical stress and environmental factors, ensuring a long lifespan.
  • Secure Mating: Features a robust mating mechanism that provides a secure and stable connection, preventing accidental disconnections.
  • Fine Pitch: Utilizes a fine pitch contact design to maximize the number of connections in a small area.
  • Surface Mount Technology (SMT): Designed for SMT assembly, simplifying the manufacturing process and reducing assembly costs.

Benefits:

  • Space Saving: The compact design allows for smaller and lighter electronic devices.
  • Reliable Connection: The secure mating mechanism ensures a stable and reliable electrical connection, minimizing signal loss and preventing device malfunction.
  • High Performance: Supports high-speed data transmission, enabling faster processing and improved device performance.
  • Easy Assembly: SMT compatibility simplifies the manufacturing process and reduces assembly time and costs.
  • Long Lifespan: Durable construction ensures a long and reliable service life, reducing the need for frequent replacements.

Additional Details:

The BM15AP0.8-20DP-0.35V(51) connector has a pitch of 0.8mm and features 20 contacts. The 'DP' likely signifies a dual-row pin configuration. The '0.35V' probably refers to the voltage rating. The connector is designed to withstand reflow soldering processes, ensuring compatibility with standard PCB assembly techniques. It is typically used to connect two PCBs in parallel or perpendicular orientations, depending on the specific application requirements. Careful attention should be paid to the recommended mating and unmating forces to avoid damaging the connector during use.

This connector is an excellent choice for applications demanding high-density, high-performance, and reliable board-to-board connections.

You May Also Be Interested in

Omron
SWITCH SELECT 2POS SPST-NC 10A / Selector Switch 2 Position SPST-NC 10A (AC), 8A (DC) 120 V Panel Mount
Need more? Email Us
NXP / Nexperia
Need more? Email Us
CJT Connectors
1.00mm(0.0394in) Pitch, SHDSeries Housing, 30 Circuits, Friction Lock, Dual Row, UL 94V-0 Natural(White)
Need more? Email Us
ADI Electronics
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
ADI Electronics
Need more? Email Us
TE Connectivity
Thermistors, Temperature Sensor, 0.25x1", 10 kOhms, A1004 Series
Need more? Email Us
Generic
Need more? Email Us
CJT Connectors
Lowest to $0.0112

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess