EN
  • EN
  • DE

BM22-4S-V(77)

Part No BM22-4S-V(77)
Manufacturer Hirose Electric Co Ltd
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Hirose Electric Co Ltd
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 819511-BM22-4S-V(77)
Ultra Librarian 3D Model Ultra Librarian BM22-4S-V(77) CAD Model

Description

The BM22-4S-V(77) is a connector manufactured by Hirose Electric Co Ltd. Based on the part number, it is likely a member of the BM22 series of connectors. The '4S' likely indicates the number of contacts or positions (4), and the 'V' may denote a specific feature, such as vertical mounting. The '(77)' might indicate a specific plating or material variation.

Applications:

  • Board-to-board connections: Connecting PCBs in various electronic devices.
  • Signal transmission: Carrying signals between different components in electronic systems.
  • Power connections: Supplying power to different parts of a circuit.
  • Medical equipment: Ensuring reliable connections in sensitive medical devices.
  • Industrial automation: Providing secure connections in industrial control systems.

Features:

  • Compact design: Small size allows for use in space-constrained applications.
  • Surface mount technology (SMT): Facilitates automated assembly on PCBs.
  • High reliability: Ensures a stable and consistent electrical connection.
  • Durable construction: Designed to withstand harsh environments.
  • Multiple contact options: Available with different numbers of contacts to suit various applications.

Benefits:

  • Space saving: Compact design allows for high-density board layouts.
  • Reliable connections: Minimizes signal loss and ensures consistent electrical performance.
  • Easy assembly: SMT design simplifies the manufacturing process.
  • Robust performance: Withstands vibration, shock, and temperature variations.
  • Versatile application: Suitable for a wide range of electronic devices and systems.

Additional Details:

Hirose connectors are known for their precision and durability. The BM22 series is commonly used in applications where a small size and reliable connection are crucial. The specific materials used in the connector construction will impact its environmental resistance and performance characteristics. Consulting the manufacturer's datasheet is essential for obtaining detailed specifications, including current rating, voltage rating, insulation resistance, contact resistance, operating temperature range, and mating connector information. The datasheet also provides crucial details on the recommended PCB layout for optimal performance.

You May Also Be Interested in

Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Comet America, LP
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess