EN
  • EN
  • DE

FAR-D5CF-881M50-D1F1-V

Part No FAR-D5CF-881M50-D1F1-V
Manufacturer Fujitsu Electronics America, Inc.
Catalog OEM Parts (F - I)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1058570-FAR-D5CF-881M50-D1F1-V
Categories OEM Parts(F-I)
Manufacturer Fujitsu Electronics America, Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FAR-D5CF-881M50-D1F1-V CAD Model

Description

The FAR-D5CF-881M50-D1F1-V is a SAW (Surface Acoustic Wave) resonator manufactured by Fujitsu Electronics America, Inc. SAW resonators are electronic components used as filters and oscillators in radio frequency (RF) applications. They are known for their small size, low cost, and excellent frequency stability.

Applications

  • Wireless Communication Devices: Used in mobile phones, Bluetooth devices, and Wi-Fi modules as filters and oscillators.
  • Remote Control Systems: Used in remote controls for TVs, garage door openers, and other electronic devices.
  • RF Transmitters and Receivers: Used in radio transmitters and receivers for filtering unwanted signals and generating stable frequencies.
  • Automotive Keyless Entry Systems: Used in key fobs for remote locking and unlocking of vehicles.
  • Security Systems: Used in wireless security systems for filtering and oscillating signals.

Features

  • Center Frequency: 881.50 MHz
  • Low Insertion Loss: Minimizes signal attenuation.
  • High Q Factor: Provides excellent frequency stability.
  • Small Size: Allows for compact design in portable devices.
  • Stable Performance: Maintains stable performance over a wide temperature range.
  • RoHS Compliant: Complies with the Restriction of Hazardous Substances directive.
  • Surface Mount Device (SMD): Designed for surface mount assembly.

Benefits

  • Excellent Frequency Stability: Provides stable and accurate frequency control.
  • Low Insertion Loss: Minimizes signal loss and improves overall system performance.
  • Compact Size: Allows for integration into small, portable devices.
  • Reliable Performance: Designed for reliable operation in a variety of environments.
  • Cost-Effective: Provides a cost-effective solution for RF filtering and oscillation.
  • Easy to Integrate: Simple to integrate into existing circuits and systems.

Additional Details

The FAR-D5CF-881M50-D1F1-V SAW resonator is typically used in applications where a precise and stable frequency is required. It is designed to be highly resistant to vibration and shock. The component is crucial in ensuring clear and reliable communication in wireless devices. The SMD package allows for automated assembly processes.

You May Also Be Interested in

Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Fujitsu Electronics America, Inc.
Lowest to $1.6853
Panasonic
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680
Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3063 $58.7835
110+ $1.0718 $117.8980
170+ $1.0383 $176.5110
230+ $1.0049 $231.1270
300+ $0.9714 $291.4200
400+ $0.8709 $348.3600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess