EN
  • EN
  • DE

DF11Z-20DS-2V(22)

Part No DF11Z-20DS-2V(22)
Manufacturer Hirose Electric Co Ltd
Catalog Rectangular Connectors
Description CONNECTOR / Position Connector
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Mfr Hirose Electric Co Ltd
Series *
Package Bulk
Product Status Obsolete
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) Not Applicable
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 868375-DF11Z-20DS-2V(22)
Ultra Librarian 3D Model Ultra Librarian DF11Z-20DS-2V(22) CAD Model

Description

The DF11Z-20DS-2V(22) is a 2.0 mm pitch, double-row crimp connector manufactured by Hirose Electric Co Ltd. It's part of the DF11 series, known for its reliable and space-saving design, suitable for a wide array of wire-to-board connections.

Applications

  • Industrial Equipment: Used for internal wiring and signal connections within industrial control systems, PLCs, and other automated machinery.
  • Consumer Electronics: Found in various consumer devices like televisions, audio equipment, and home appliances for connecting internal circuit boards.
  • Office Automation: Employed in printers, scanners, and copiers for reliable data and power transmission.
  • Medical Devices: Utilized in medical equipment where secure and compact connections are essential.
  • Telecommunications: Used in communication devices and network equipment for signal routing.

Features

  • 2.0mm Pitch: Compact design saves space on the PCB.
  • Double-Row: Provides a higher density of connections compared to single-row connectors.
  • Crimp Connection: Offers a reliable and secure wire termination method.
  • Positive Locking: Features a locking mechanism to prevent accidental disconnection.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.

Benefits

  • Space Saving: The small pitch allows for high-density mounting, making it suitable for compact devices.
  • Reliable Connection: The crimp connection and locking mechanism ensure a secure and stable electrical connection.
  • Easy Termination: Crimp connections are relatively easy and quick to terminate using appropriate crimping tools.
  • Versatile Application: Suitable for a wide range of applications due to its compact size and reliable performance.
  • Durable: Designed to withstand vibration and shock, ensuring reliable performance in demanding environments.

Additional Details

The DF11 series is known for its ease of use and robust construction. The DF11Z-20DS-2V(22) specifically is a 20-position connector. It typically requires a mating connector from the same DF11 series. The housing is usually made from a durable plastic material. The Hirose DF11 series generally supports wire gauges from 26 AWG to 30 AWG, but it's essential to check the specific datasheet for DF11Z-20DS-2V(22) to confirm.

Always consult the official Hirose datasheet for detailed specifications, including current rating, voltage rating, and operating temperature range, to ensure proper application and performance.

You May Also Be Interested in

Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole, Right Angle 30 position 2.54mm
Lowest to $0.3959
JST Sales America Inc.
Connector Header 3.81mm Pitch Right Angle -55℃~+105℃
Lowest to $1.6881
Molex, LLC
Connector Header 6 position 1.25mm Pitch
Lowest to $2.0374
Molex, LLC
10-84-4030 Molex Pin & Socket Connectors HEADER VERT MALE 3P datasheet, inventory, & pricing.
Lowest to $0.3784
Molex, LLC
10-84-4122 Molex Pin & Socket Connectors HDR VERT FEMALE 12P datasheet, inventory, & pricing.
Need more? Email Us
Connfly Electronic Co., Ltd.
Connector Header 96 position Through Hole
Lowest to $1.7842
Amphenol
Connector Header 40 position 2.54mm Pitch 3A Through Hole -40℃~+105℃
Lowest to $0.9256
Molex, LLC
19-09-1029 Molex Pin & Socket Connectors 2 POSITION RECPT datasheet, inventory, & pricing.
Lowest to $0.2911
JST Sales America Inc.
Connector Header 3 position 2.5mm Pitch 3A Surface Mount,Vertical -25℃~+85℃
Lowest to $1.4553

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess