EN
  • EN
  • DE

DF40C(2.0)-12DS-0.4V(58)

Part No DF40C(2.0)-12DS-0.4V(58)
Manufacturer Hirose Electric Co Ltd
Catalog Rectangular - Board to Board Connectors - Arrays, Edge Type, Mezzanine
Description CONN RCPT 12POS SMD GOLD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type Receptacle, Center Strip Contacts
Number of Positions 12
Pitch 0.016" (0.40mm)
Number of Rows 2
Mounting Type Surface Mount
Contact Finish Gold
Mated Stacking Heights 2mm
Height Above Board 0.077\
Package Tape & Reel
Supply and Demand Status Limited
Win Source Part Number 1613992-DF40C(2.0)-12DS-0.4V(58)
Ultra Librarian 3D Model Ultra Librarian DF40C(2.0)-12DS-0.4V(58) CAD Model

Description

DF40C(2.0)-12DS-0.4V(58) from Hirose Electric Co Ltd is a compact board-to-board mezzanine receptacle designed for dense interconnect layouts where space, profile, and assembly consistency matter. As a 0.40 mm pitch, 2-row surface-mount connector with 12 positions and a 2 mm mated stacking height, it is well suited for portable electronics, compact embedded modules, industrial control boards, display assemblies, and communication devices that require reliable board stacking in a low-profile format. Gold contact finish supports stable electrical connection in signal-focused applications. Within the Connectors, Interconnects > Rectangular - Board to Board Connectors - Arrays, Edge Type, Mezzanine category, this part fits designs that prioritize miniaturization and precise PCB integration. Lifecycle status is currently unknown, and supply is noted as limited, so engineers should evaluate sourcing risk before committing to new production. RoHS compliance information is not available in the provided data; compliance should be verified directly through the official datasheet or manufacturer documentation.

You May Also Be Interested in

Amphenol
CONN RCPT 40POS SMD GOLD
Need more? Email Us
TE Connectivity
CONN RCPT 120POS SMD GOLD
Need more? Email Us
Samtec Inc.
CONN ARRAY RCPT 100POS SMD GOLD
Lowest to $26.1941
Samtec Inc.
CONN RCPT 40POS SMD GOLD
Lowest to $5.8209
Hirose Electric Co Ltd
BTOB CONNECTOR, 4MM STACK HT, 0.
Lowest to $1.5556
TE Connectivity
CONN RCPT 100POS SMD GOLD
Need more? Email Us
Molex, LLC
CONN PLUG 16POS SMD GOLD
Lowest to $0.5821
Panasonic
CONN SOCKET 20POS SMD GOLD
Lowest to $1.4553
Samtec Inc.
CONN SELF-MATE 40POS SMD GOLD
Lowest to $4.8023

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess