EN
  • EN
  • DE

DF40C(2.0)-50DS-0.4V(51)

Part No DF40C(2.0)-50DS-0.4V(51)
Manufacturer Hirose Electric Co Ltd
Catalog Rectangular - Board to Board Connectors - Arrays, Edge Type, Mezzanine
Description CONN RCPT 50POS SMD GOLD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type Receptacle, Center Strip Contacts
Number of Positions 50
Pitch 0.016" (0.40mm)
Number of Rows 2
Mounting Type Surface Mount
Contact Finish Gold
Contact Finish Thickness 2.00µin (0.051µm)
Mated Stacking Heights 2mm
Height Above Board 0.077\
Package Tape & Reel
Supply and Demand Status Shortage
Win Source Part Number 1613993-DF40C(2.0)-50DS-0.4V(51)
Ultra Librarian 3D Model Ultra Librarian DF40C(2.0)-50DS-0.4V(51) CAD Model

Description

DF40C(2.0)-50DS-0.4V(51) from Hirose Electric Co Ltd is a fine-pitch board-to-board mezzanine receptacle designed for compact electronic assemblies that need reliable interconnect density in limited PCB space. With a 0.40 mm pitch, 50 positions, 2-row layout, and 2 mm mated stacking height, it is well suited for portable devices, industrial control modules, embedded computing boards, imaging equipment, and other space-constrained designs where low-profile signal routing is important. Its surface-mount format and gold contact finish support stable mating performance for precision applications. Within the Connectors, Interconnects > Rectangular - Board to Board Connectors - Arrays, Edge Type, Mezzanine category, this part fits designs that prioritize miniaturization and board stacking efficiency. Lifecycle status is currently listed as information not available, so engineers should confirm ongoing production directly with Hirose or authorized sources before committing to long-term programs. RoHS compliance information is also not explicitly provided in the available data and should be verified through official manufacturer documentation.

You May Also Be Interested in

Molex, LLC
CONN PLUG 24POS SMD GOLD
Lowest to $1.3098
Hirose Electric Co Ltd
CONN HDR 50POS SMD GOLD
Need more? Email Us
Samtec Inc.
CONN ARRAY RCPT 100POS SMD GOLD
Lowest to $26.1941
Amphenol
CONN HDR 11POS SMD GOLD
Need more? Email Us
AVX Corp/Kyocera Corp
BOARD TO BOARD
Lowest to $17.4627
Amphenol
CONN RCPT 40POS SMD GOLD
Need more? Email Us
Panasonic
CONN SOCKET 20POS SMD GOLD
Lowest to $1.4553
Molex, LLC
MIRROR MEZZ PRO 15PX11R 2.5MM
Lowest to $83.5821
Samtec Inc.
0.50 MM MICRO BLADE & BEAM ULTRA
Lowest to $6.0101

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess