EN
  • EN
  • DE

DF40GL-44DS-0.4V(51)

Part No DF40GL-44DS-0.4V(51)
Manufacturer Hirose Electric Co Ltd
Catalog Rectangular - Board to Board Connectors - Arrays, Edge Type, Mezzanine
Description CONN RCPT 44POS SMD GOLD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, InterconnectsRectangular ConnectorsArrays, Edge Type, Mezzanine (Board to Board)
Manufacturer Hirose Electric Co Ltd
Series DF40GL
Packaging Tape & Reel (TR)
Part Status Active
Connector Type Receptacle, Center Strip Contacts
Number of Positions 44
Pitch 0.016" (0.40mm)
Number of Rows 2
Mounting Type Surface Mount
Features Shielded, Solder Retention
Contact Finish Gold
Contact Finish Thickness 1.97μin (0.050μm)
Mated Stacking Heights 1.5mm
Base Product Number DF40GL
Ultra Librarian 3D Model Ultra Librarian DF40GL-44DS-0.4V(51) CAD Model

Description

DF40GL-44DS-0.4V(51) from Hirose Electric Co Ltd is a fine-pitch board-to-board mezzanine receptacle designed for compact electronic assemblies that need reliable interconnect performance in limited PCB space. As part of the DF40GL series, it suits portable devices, industrial control modules, communication equipment, embedded systems, and other multilayer board architectures where 0.40 mm pitch and 1.5 mm mated stacking height support dense packaging. Engineers typically choose this connector for its surface-mount format, shielded construction, gold contact finish, and solder retention features, which help support assembly stability and signal integrity in compact designs. The listed part status is Active, which is favorable for ongoing design consideration, although the broader lifecycle status provided here is unknown and should still be verified through official manufacturer channels before volume commitment. RoHS compliance information is not available in the provided data, so environmental compliance should be confirmed using current Hirose documentation or authorized supplier records.

You May Also Be Interested in

JAE Electronics
CONN RCPT 80POS VERT GOLD
Lowest to $7.1957
TE Connectivity
CONN RCPT 240POS SMD GOLD
Need more? Email Us
JAE Electronics
CONN RCPT 50POS VERT GOLD
Need more? Email Us
Samtec Inc.
.8MM Q RATE TERMINAL WITH EDGE R
Need more? Email Us
Amphenol
CONN RCPT 15POS SMD GOLD
Need more? Email Us
Samtec Inc.
CONN HD ARRAY RCPT 80POS R/A SMD
Need more? Email Us
Hirose Electric Co Ltd
CONN HDR 144POS SMD GOLD
Lowest to $4.8612
Samtec Inc.
.8MM Q RATE SOCKET WITH EDGE RAT
Need more? Email Us
TE Connectivity
CONN RCPT 120POS SMD GOLD
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess