EN
  • EN
  • DE

FX10-120IP-8H(03)

Part No FX10-120IP-8H(03)
Manufacturer Hirose Electric Co Ltd
Catalog Rectangular - Board to Board Connectors
Description CONN INTERPOSER 120P STACK GOLD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number Cross
Manufacturer Hirose Electric Co Ltd
Category Connectors, Interconnects Rectangular Connectors Arrays, Edge Type, Mezzanine (Board to Board)
Packaging  Tray
Part Status Active
Connector Type Interposer
Pitch 0.020" (0.50mm)
Number of Rows 2
Mounting Type Stacking
Contact Finish Gold
Contact Finish Thickness 30.0µin (0.76µm)
Mated Stacking Heights 8mm ~ 10mm
Win Source Part Number WS1305427-FX10-120IP-8H(03)
Ultra Librarian 3D Model Ultra Librarian FX10-120IP-8H(03) CAD Model

Description

120 Position Connector Interposer Stacking Gold

You May Also Be Interested in

ERNI Electronics
50 Position Board to Board Connector Surface Mount,P=1mm
Lowest to $21.8284
Molex, LLC
53309-2670 Molex Board to Board & Mezzanine Connectors 0.8 BtB WaferAssy RA SMT 26Ckt EmbsTpPkg datasheet, inventory, & pricing.
Lowest to $1.1642
Molex, LLC
53309-2070 Molex Board to Board & Mezzanine Connectors 0.8 BtB Wafer Assy R RA 20Ckt EmbsTp Pkg datasheet, inventory, & pricing.
Lowest to $0.5821
Molex, LLC
505004-0812 Molex Board to Board & Mezzanine Connectors SlimStack B/B Rcpt .40mm 10Ckt datasheet, inventory, & pricing.
Lowest to $0.1310
JST Sales America Inc.
24 Position Board to Board Connector Surface Mount,P=0.5mm
Lowest to $1.0187
Molex, LLC
52885-0574 Molex Board to Board & Mezzanine Connectors .635 RECEPTACLE SURFACE MNT 50 CKT datasheet, inventory, & pricing.
Lowest to $1.0187
Foxconn Optical Interconnect Technology, Inc.
-55℃~+85℃ 314P SMD Pluggable Connector Assemblies RoHS
Lowest to $3.3471
Amphenol
Arrays, Edge Type, Mezzanine (Board to Board) RoHS
Lowest to $16.0075
Foxconn Optical Interconnect Technology, Inc.
75P Surface Mount, Right Angle SMD Centronics Connectors RoHS
Lowest to $0.9168

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess