EN
  • EN
  • DE

BM14B(0.8)-24DS-0.4V(52)

Part No BM14B(0.8)-24DS-0.4V(52)
Manufacturer Hirose Electric Co Ltd
Catalog Rectangular - Board to Board Connectors
Description CONN RCPT 24POS 0.4MM SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer Hirose Electric Co Ltd
Packaging Reel - TR
Status Active
Connector Type Receptacle, Center Strip Contacts
Number of Positions 24
Pitch 0.016" (0.40mm)
Number of Rows 2
Mounting SMD (SMT)
Features Solder Retention
Contact Finish Gold
Contact Finish Thickness 2μin (0.05μm)
Mated Stacking Heights 0.8mm
Height Above Board 0.031" (0.80mm)
Win Source Part Number 201255-BM14B(0.8)-24DS-0.4V(52)
Popularity Medium
Supply and Demand Status Sufficient
Quantity per package 8k pcs
Ultra Librarian 3D Model Ultra Librarian BM14B(0.8)-24DS-0.4V(52) CAD Model

Description

BM14B(0.8)-24DS-0.4V(52) Connector

The BM14B(0.8)-24DS-0.4V(52) connector is tailored for high-precision applications, ensuring sustained performance in demanding conditions. Its elegant design combines functionality with ease of use.

  • Applications:
    • Telecommunications
    • Medical Devices
    • Mobile Computing
    • Advanced Networking Equipment
  • Features and Benefits:
    • High-density connection for enhanced data transfer
    • Corrosion-resistant materials for longevity
    • User-friendly design for quick assembly
    • Stable performance in various environmental conditions

Additional Details: Ideal for applications that require consistent and dependable data transmission in compact formats.

You May Also Be Interested in

JST Sales America Inc.
Through Hole Board Spacers, Stackers (Board to Board) RoHS
Lowest to $8.7314
Amphenol
Arrays, Edge Type, Mezzanine (Board to Board) RoHS
Lowest to $16.0075
ERNI Electronics
-55℃~+125℃ 2 2.54mm Right Angle Through Hole,Right Angle,P=2.54mm Arrays, Edge Type, Mezzanine (Board to Board) RoHS
Need more? Email Us
KEL Corporation
SMD,P=0.5mm Arrays, Edge Type, Mezzanine (Board to Board) RoHS
Lowest to $8.1493
Molex, LLC
501017-0508 Molex Board to Board & Mezzanine Connectors 0.4 BtB Plg Assy 50Ckt EmbsTp Pkg datasheet, inventory, & pricing.
Lowest to $1.7463
Molex, LLC
52465-3070 Molex Board to Board & Mezzanine Connectors 0.8 BtB Hsg Assy SMT SMT 30Ckt EmbsTp Pkg datasheet, inventory, & pricing.
Lowest to $1.1642
JST Sales America Inc.
24 Position Board to Board Connector Surface Mount,P=0.5mm
Lowest to $1.0187
Molex, LLC
51338-9974 Molex Board to Board & Mezzanine Connectors 0.4BtB RecHsgAssyJ-B endTl 12CktEmbsTpPkg datasheet, inventory, & pricing.
Lowest to $0.3202
ERNI Electronics
50 Position Board to Board Connector Surface Mount,P=1mm
Lowest to $21.8284

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.2696 $69.0784
9+ $14.1695 $127.5255
13+ $13.7272 $178.4536
18+ $13.2837 $239.1066
23+ $12.8413 $295.3499
31+ $11.5130 $356.9030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess