EN
  • EN
  • DE

FX2-40P-1.27DS(71)

Part No FX2-40P-1.27DS(71)
Manufacturer Hirose Electric Co Ltd
Catalog D - SUB, D - SHAPED connectors
Description CONN BTB PLUG 40POS R/A SOLDER / 40 Position Plug Connector Board to Board Through Hole, Right Angle Solder
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>D-Sub, D-Shaped Connectors>Centronics Connectors
Manufacturer Hirose Electric Co Ltd
Packaging Tube
Connector Style Center Strip Contacts
Connector Type Plug
Number of Positions 40
Number of Rows 2
Mounting Through Hole, Right Angle
Termination Solder
Type Board to Board
Contact Finish Gold
Base Product Number FX2
RoHS Status RoHS Compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4040
Other Part Number 572-2603-1-71,*FX2-40P-1.27DS(71),FX240P127DS71,H10630
Standard Package 70
Win Source Part Number 1332108-FX2-40P-1.27DS(71)
Ultra Librarian 3D Model Ultra Librarian FX2-40P-1.27DS(71) CAD Model

Description

The FX2-40P-1.27DS(71) is a 1.27mm pitch, double row, SMT (Surface Mount Technology) connector from Hirose Electric Co. Ltd. It is part of the FX2 series, designed for board-to-board connections in applications requiring high density and reliable performance. This connector is often used for parallel board stacking.

Applications

  • Board-to-board connections
  • Parallel board stacking
  • Industrial equipment
  • Medical devices
  • Communication equipment

Features

  • 1.27mm pitch
  • Double row configuration
  • 40 positions
  • Surface mount technology (SMT)
  • High-density design
  • Gold-plated contacts

Benefits

  • High-density connections: 1.27mm pitch allows for a large number of connections in a small area.
  • Reliable performance: Gold-plated contacts ensure excellent electrical conductivity and corrosion resistance.
  • Easy assembly: SMT design simplifies the assembly process.
  • Space saving: Compact design allows for high-density board layouts.
  • Durable construction: Withstands vibration and shock in demanding applications.

Additional Details

The FX2-40P-1.27DS(71) connector is designed for automated assembly processes. It offers a secure and reliable connection for high-speed data transmission. The gold-plated contacts ensure low contact resistance and long-term reliability. The connector's compact size makes it ideal for use in small form-factor devices. It is designed to meet industry standards for electrical performance and environmental protection. The FX2 series is a popular choice for board-to-board connections in a wide range of electronic devices.

You May Also Be Interested in

3M
CONN PLUG 50POS R/A SOLDER
Need more? Email Us
TE Connectivity
CONN D-SUB HOUSING PLUG 50POS / Plug for Male Contacts Housing D-Sub Connector 50 Position
Lowest to $25.1437
TE Connectivity
CONN PLUG 68POS STR IDC
Lowest to $21.4487
3M
CONN RCPT 50POS PCB SOLDER
Need more? Email Us
3M
CONN RCPT 20POS VERT SOLDER
Lowest to $10.9255
TE Connectivity
CONN PLUG 36POS STR IDC / 36 Position Plug Connector Free Hanging (In-Line) IDC
Need more? Email Us
TE Connectivity
CONN BTB PLUG 200POS R/A SOLDER / 200 Position Plug Connector Board to Board Through Hole, Right Angle Solder
Need more? Email Us
TE Connectivity
CONN PLUG 24POS PNL MNT IDC
Lowest to $19.6095
TE Connectivity
CONN STCK PLUG 68/68POS STR IDC / 68, 68 Position Stacked, 2 Plugs Connector Free Hanging (In-Line) IDC
Lowest to $26.7567

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess