EN
  • EN
  • DE

HD-LNA(4-40)(05)

Part No HD-LNA(4-40)(05)
Manufacturer Hirose Electric Co Ltd
Catalog D - Sub, D - Shaped Connectors - Accessories - Jackscrews
Description LOCKING DEVICE FOR D-SUB / For
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Jackscrews
Mfr Hirose Electric Co Ltd
Package Bulk
Product Status Last Time Buy
Base Product Number HD-LN
Standard Package 2
MSL Level Not Applicable
ECCN EAR99
HTSUS 8538.90.8180
Win Source Part Number 1336765-HD-LNA(4-40)(05)
Ultra Librarian 3D Model Ultra Librarian HD-LNA(4-40)(05) CAD Model

Description

The Hirose Electric Co Ltd 1336765-HD-LNA(4-40)(05) is a D-sub connector that belongs to the D-sub, D-shaped connector jackscrews series. Hirose Electric Co Ltd

  • Series: D-sub, D-shaped connector jackscrews
  • Package: Not Specified
  • Accessory Type: Not Specified
  • For Use With / Related Products: Not Specified
  • Standard Package: 2
  • Base Product Number: HD-LN
  • Product Status: Last Time Buy

You May Also Be Interested in

TE Connectivity
CONN SCREWLOCK FEMALE SHORT
Lowest to $0.4079
3M
SCREW BRDLOCK M2.6 0.31" 1=1PC
Lowest to $0.4484
Omnetics
Need more? Email Us
ITT Cannon, LLC
DSUB MALE SCREW LOCK ASSEMBLY CA / Jackscrew For D-Sub Connectors
Need more? Email Us
C&K Components
D115420-0088-FR022
Need more? Email Us
Omnetics
Need more? Email Us
Keystone Electronics
Jackscrew Socket For D-Sub Connectors
Need more? Email Us
Keystone Electronics
JACK SCREW HEX SLOTTED 4-40
Need more? Email Us
Omnetics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess