EN
  • EN
  • DE

GT17V-10DP-DSA-SB

Part No GT17V-10DP-DSA-SB
Manufacturer Hirose Electric Co Ltd
Catalog Pluggable Connector Assemblies
Description CONN AUTO LAN PLUG 10POS SLD PCB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Obsolete
Connector Style Plug
Connector Type Automotive LAN Connector
Number of Positions 10
Mounting Type Through Hole
Termination Solder
Features Flange, Shielded
Contact Finish Tin
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1611559-GT17V-10DP-DSA-SB
Ultra Librarian 3D Model Ultra Librarian GT17V-10DP-DSA-SB CAD Model

Description

N

You May Also Be Interested in

Pulse
CONN SFP+ 1X1 PRESS FIT W/O L.PS
Need more? Email Us
Pulse
CONN SFP RCPT 20POS SLD R/A SMD
Need more? Email Us
Pulse
SFP+ 2X1 CAGE WITH EMI & L.PS
Need more? Email Us
TE Connectivity
Combination Line Connector, 55 C
Need more? Email Us
Pulse
CONN SFP+ RCP W/CAGE 2X4 160P RA
Need more? Email Us
Pulse
CONN SFP RCPT W/CAGE 2X1 20P R/A
Need more? Email Us
Pulse
CONN SFP CAGE 1X4 SLD R/A
Need more? Email Us
Pulse
CONN SFP+ 1X6 CAGE W / LIGHTPIPE
Need more? Email Us
Pulse
CONN SFP+ 1X4 CAGE LIGHT PIPES
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess