EN
  • EN
  • DE

GT21N-2/1PP-HU

Part No GT21N-2/1PP-HU
Manufacturer Hirose Electric Co Ltd
Catalog Coaxial Connectors (RF) - Accessories
Description CONN COAX PLUG HSG INLINE W/BRAC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects >Coaxial Connectors (RF) >Coaxial Connector (RF)> Accessories
Manufacturer Hirose Electric Co Ltd
Packaging Bag
Part Status Active
Connector Style M
Accessory Type Housing
For Use With/Related Products M Terminals
Body Material Polybutylene Terephthalate (PBT)
Color Gray
Number of Positions 3 Position
Ultra Librarian 3D Model Ultra Librarian GT21N-2/1PP-HU CAD Model

Description

  • Coaxial Line : 1 to 4 pos.
  • Supports both wire-to-board and in-line connections.
  • Hybrid power supply line type also offered.
  • Design includes mating key to prevent incorrect insertion.
  • Applicable Cables : 0.8D, 1.5C, 1.5D, etc.

You May Also Be Interested in

Amphenol
SMA MALE DUST CAP, NON-REFLECTIV / Connector Cap (Cover), Dust For SMA Plugs
Need more? Email Us
LEMO
CONN LOCKWASHER FOR S SERIES
Need more? Email Us
Murata Electronics North America
SWD/SWF/SWG / Connector Measurement Probe For SWD, SWF and SWG Connectors
Lowest to $62.0225
Hirose Electric Co Ltd
CONN HOUSING FOR M TERMINALS
Need more? Email Us
TE Connectivity
CONN CAP (COVER) FOR BNC JACKS
Need more? Email Us
TE Connectivity
DAUGHTERCARD, HALF MODULE, ST ST / Connector Housing Module For
Need more? Email Us
Hirose Electric Co Ltd
CONN RETAINER FOR GT13 HOUSINGS
Need more? Email Us
Hirose Electric Co Ltd
CONN HOUSING FOR M TERMINALS
Need more? Email Us
LEMO
CONN LOCKWASHER FOR E SERIES
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess