EN
  • EN
  • DE

GT25-16DP-2.2H

Part No GT25-16DP-2.2H
Manufacturer Hirose Electric Co Ltd
Catalog Rectangular Connectors
Description CONN PIN HEADER PCB SMD R/A / Connector Header position
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Mfr Hirose Electric Co Ltd
Series *
Package Tape & Reel
Product Status Obsolete
Standard Package 200 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 811885-GT25-16DP-2.2H
Ultra Librarian 3D Model Ultra Librarian GT25-16DP-2.2H CAD Model

Description

The GT25-16DP-2.2H is a 16-position, double-row, IDC (Insulation Displacement Connector) connector manufactured by Hirose Electric Co. Ltd. This type of connector is designed for terminating ribbon cables, providing a secure and reliable connection for signal and power transmission in a variety of electronic devices and systems. The IDC technology allows for quick and easy termination of the cable without the need for stripping or soldering individual wires.

Applications:

  • Internal Wiring in Electronic Devices: Connecting PCBs and other internal components in computers, printers, and other electronic devices.
  • Ribbon Cable Assemblies: Creating custom ribbon cable assemblies for various applications.
  • Data Transmission Systems: Connecting data acquisition and transmission equipment.
  • Control Systems: Providing reliable connections for control signals in industrial automation systems.
  • Telecommunications Equipment: Connecting various components in telecommunications devices.

Features:

  • IDC Termination: Allows for quick and easy termination of ribbon cables without soldering.
  • Double-Row Design: Provides a higher density of connections in a compact space.
  • 16 Positions: Supports up to 16 individual connections.
  • Secure Connection: Provides a reliable and vibration-resistant connection.
  • Durable Construction: Made from high-quality materials for long-lasting performance.

Benefits:

  • Reduced Assembly Time: IDC termination significantly reduces assembly time compared to soldering.
  • Improved Reliability: Secure connections ensure reliable signal and power transmission.
  • Increased Density: Double-row design allows for more connections in a smaller space.
  • Cost-Effective: Reduces labor costs and material costs associated with soldering.
  • Easy to Use: Simple and straightforward termination process.

The GT25-16DP-2.2H is typically designed to work with standard 1.27mm pitch ribbon cables. It has a current rating of approximately 1A per contact and a voltage rating of around 250V. The connector body is usually made of a durable plastic material, and the contacts are made of a copper alloy with a gold or tin plating. Consult the manufacturer's datasheet for detailed technical specifications, including dimensions, materials, and electrical characteristics.

You May Also Be Interested in

Amphenol
Connector Header 40 position 2.54mm Pitch 3A Through Hole -40℃~+105℃
Lowest to $0.9256
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole 10 position 2.54mm
Lowest to $0.1499
Molex, LLC
87713-1001 Molex I/O Connectors ATA BACKPLANE 22P lead free datasheet, inventory, & pricing.
Lowest to $2.9105
Molex, LLC
36664-0001 Molex Pin & Socket Connectors CRIMP TERM 10-12 AWG Reel of 2300 datasheet, inventory, & pricing.
Need more? Email Us
Molex, LLC
10-84-4122 Molex Pin & Socket Connectors HDR VERT FEMALE 12P datasheet, inventory, & pricing.
Need more? Email Us
Molex, LLC
03-06-1022 Molex Pin & Socket Connectors 2 CIRCUIT RECEPTACLE datasheet, inventory, & pricing.
Lowest to $0.1747
Molex, LLC
50-29-1758 Molex Pin & Socket Connectors 4 Ckt Receptacle Hou w/Prebent Ears datasheet, inventory, & pricing.
Need more? Email Us
CJT Connectors
1 2P -40℃~+105℃ 10mm 2 50A 600V 1x2P 5mm Through Hole,P=10mm Headers, Male Pins RoHS
Lowest to $4.3017
JST Sales America Inc.
Connector Header 3.81mm Pitch Right Angle -55℃~+105℃
Lowest to $1.6881

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess