EN
  • EN
  • DE

GT32FS-4DP-HU

Part No GT32FS-4DP-HU
Manufacturer Hirose Electric Co Ltd
Catalog Coaxial Connectors (RF) - Accessories
Description CONN COAX PLUG HSG INLINE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects >Coaxial Connectors (RF)> Coaxial Connector (RF) >Accessories
Manufacturer Hirose Electric Co Ltd
Packaging  Bag
Part Status Active
Accessory Type Housing
For Use With/Related Products GT32 Series
Body Material Polybutylene Terephthalate (PBT)
Color Gray
Impedance 100Ω ± 15%
Operating Temperature -40°C to +105°C
Ultra Librarian 3D Model Ultra Librarian GT32FS-4DP-HU CAD Model

Description

  • 1.5mm pitch, two rows
  • In-line connector
  • Number of contacts : 4
  • Supports high speed differential transmissions Transmits signals at a speed equivalent to 3Gbps per pair. The impedance has been adjusted in accordance with the termination method.
  • Higher EMI performance through a fully-shielded design The fully-shielded design also offers noise resistance.
  • Satisfies rigorous test conditions for automotive devices
  • A robust lock provides a tactile click
  • Crimping termination Compatible with 24 to 28AWG.

You May Also Be Interested in

Amphenol
CONNECTOR DUST CAP FOR SMA PLUGS
Need more? Email Us
TE Connectivity
DAUGHTERCARD, FULL MODULE, ST ST
Lowest to $643.5001
LEMO
CONN LOCKWASHER FOR E SERIES
Need more? Email Us
Hirose Electric Co Ltd
CONN COAX PLUG HSG INLINE W/BRAC
Lowest to $0.5143
Pasternack Enterprises, Inc.
LAUNCH TAB&DIEL .020" (D) .130"L / Connector Contact, Feedthrough For Field Replaceable Connectors
Need more? Email Us
LEMO
CONN LOCKWASHER FOR S SERIES
Need more? Email Us
Fairview Microwave
MALE BNC CONN CAP
Need more? Email Us
TE Connectivity
CONN BUSHING FOR BNC JACK
Need more? Email Us
Hirose Electric Co Ltd
CONN HOUSING FOR M TERMINALS
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess