EN
  • EN
  • DE

MCN51-30P3-DS

Part No MCN51-30P3-DS
Manufacturer Hirose Electric Co Ltd
Catalog Rectangular Connectors
Description CONNECTOR / Connector Header position
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Mfr Hirose Electric Co Ltd
Series *
Package Bag
Product Status Obsolete
Standard Package 1
MSL Level 1 (Unlimited)
ECCN OBSOLETE
Win Source Part Number 1348484-MCN51-30P3-DS
Ultra Librarian 3D Model Ultra Librarian MCN51-30P3-DS CAD Model

Description

The MCN51-30P3-DS is a circular connector manufactured by Hirose Electric Co. Ltd. This connector is part of the MCN series, known for its compact size and robust design. It is designed for power and signal transmission in various industrial applications. The connector features a durable metal shell and a secure locking mechanism, ensuring reliable performance in harsh environments.

Applications:

  • Industrial automation equipment
  • Robotics
  • Medical devices
  • Test and measurement equipment
  • Communication systems

Features:

  • Circular connector design
  • Metal shell for shielding and durability
  • 30 contacts
  • Solder termination
  • IP67 rated (dust and water resistant)
  • Push-pull locking mechanism
  • Compact size

Benefits:

  • Provides reliable and secure connections in demanding environments.
  • Offers excellent EMI shielding for signal integrity.
  • Simplifies installation with the push-pull locking mechanism.
  • Reduces downtime due to its robust and durable construction.
  • Saves space with its compact design.

Additional Details:

The MCN51-30P3-DS connector's metal shell provides excellent EMI shielding, protecting signals from interference. The push-pull locking mechanism ensures a secure connection while also allowing for quick and easy mating and unmating. Its IP67 rating ensures that the connector is protected from dust and water ingress, making it suitable for use in harsh industrial environments. The connector's solder termination allows for a reliable and durable electrical connection to the wires. The connector's compact size makes it ideal for applications where space is limited.

You May Also Be Interested in

Molex, LLC
10-84-4122 Molex Pin & Socket Connectors HDR VERT FEMALE 12P datasheet, inventory, & pricing.
Need more? Email Us
Molex, LLC
02-09-1102 Molex Pin & Socket Connectors CRMP TERM 14-20G FEM Reel of 7000 datasheet, inventory, & pricing.
Lowest to $0.0292
JST Sales America Inc.
Connector Header 4 position 1mm Pitch 1A Surface Mount, Right Angle -25℃~+85℃
Lowest to $0.3784
Molex, LLC
87713-1001 Molex I/O Connectors ATA BACKPLANE 22P lead free datasheet, inventory, & pricing.
Lowest to $2.9105
Molex, LLC
50-29-1758 Molex Pin & Socket Connectors 4 Ckt Receptacle Hou w/Prebent Ears datasheet, inventory, & pricing.
Need more? Email Us
JST Sales America Inc.
Connector Header 3 position 2.5mm Pitch 3A Surface Mount,Vertical -25℃~+85℃
Lowest to $1.4553
Molex, LLC
173162-0338 Molex I/O Connectors NanoPitchIO Recpt Str ExDutyTH 80Ckt datasheet, inventory, & pricing.
Lowest to $13.0971
Amphenol
Connector Header 40 position 2.54mm Pitch 3A Through Hole -40℃~+105℃
Lowest to $0.9256
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole, Right Angle 30 position 2.54mm
Lowest to $0.3959

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess