EN
  • EN
  • DE

SMP-PR(LD)-SMT-1

Part No SMP-PR(LD)-SMT-1
Manufacturer Hirose Electric Co Ltd
Catalog Coaxial Connectors (RF)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Coaxial Connectors (RF)
Mfr Hirose Electric Co Ltd
Package Tape & Reel (TR)
Connector Style SMP
Connector Type Receptacle, Male Pin
Contact Termination Solder
Shield Termination Solder
Impedance 50Ohm
Mounting SMD (SMT)
Fastening Type Push-Pull
Frequency - Max 30 GHz
Number of Ports 1
Features Limited Detent
Housing Color Gold
Center Contact Material Beryllium Copper
Body Material Brass
Body Finish Gold
Center Contact Plating Gold
Dielectric Material Liquid Crystal Polymer (LCP)
Temperature Range - Operating -55°C ~ 125°C
Mating Cycles 500
Base Product Number SMP-P
Other Names 338-1103-0-00
Standard Package 500
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4010
Win Source Part Number 1294138-SMP-PR(LD)-SMT-1
Ultra Librarian 3D Model Ultra Librarian SMP-PR(LD)-SMT-1 CAD Model

Description

The SMP-PR(LD)-SMT-1 is a surface mount coaxial connector manufactured by Hirose Electric Co. Ltd. This connector is designed for high-frequency applications requiring compact size and reliable performance. It is commonly used in wireless communication devices, test and measurement equipment, and other applications where signal integrity is crucial.

Applications

  • Wireless communication devices (e.g., antennas, radios)
  • Test and measurement equipment
  • Satellite communication systems
  • Medical devices
  • Automotive electronics

Features

  • Surface mount design for automated assembly
  • Compact size for high-density packaging
  • High-frequency performance up to several GHz
  • Low insertion loss and high return loss
  • Secure mating mechanism

Benefits

  • Reduces assembly costs through automated placement
  • Saves board space in compact devices
  • Ensures reliable signal transmission at high frequencies
  • Minimizes signal degradation and reflections
  • Provides a robust and secure connection

Additional Details

The SMP-PR(LD)-SMT-1 connector is designed for easy integration into surface mount assembly processes. Its compact size makes it ideal for use in densely populated circuit boards. The connector offers excellent electrical performance at high frequencies, ensuring minimal signal loss and reflection. The secure mating mechanism ensures a reliable connection even under vibration or shock. Hirose Electric is known for its high-quality connectors, and the SMP-PR(LD)-SMT-1 is no exception. It is manufactured to strict tolerances to ensure consistent performance. The design minimizes signal distortion and maximizes signal transfer efficiency, contributing to the overall performance of the electronic system. The connector's robust construction and reliable mating make it a dependable choice for applications requiring stable high-frequency connections. It is commonly used for connecting antennas to PCBs or for interconnecting RF modules within electronic devices.

You May Also Be Interested in

Fairview Microwave
Adapter Coaxial Connector 3.5mm Plug, Male Pin To 3.5mm Jack, Female Socket 50 Ohms
Need more? Email Us
Fairview Microwave
Adapter Coaxial Connector SMA Jack, Female Socket To SMA Jack, Female Socket 50 Ohms
Need more? Email Us
Fairview Microwave
Adapter Coaxial Connector To
Need more? Email Us
Murata Electronics North America
SWH-2WAY
Need more? Email Us
Fairview Microwave
Adapter Coaxial Connector To
Need more? Email Us
TE Connectivity
CONN ADAPT PLUG-JACK OSM 50 OHM / Adapter Coaxial Connector SMA Plug, Male Pin To SMA Jack, Female Socket 50Ohm
Lowest to $25.7525
Hirose Electric Co Ltd
CONN ADAPT COAX PLUG TO SMA JACK / Adapter Coaxial Connector Coaxial Switch - 2.24mm Plug Dia Plug, Male Pin To SMA Jack, Female Socket 50Ohm
Need more? Email Us
Hirose Electric Co Ltd
CONN INSULATOR FOR GT16 SERIES / Connector Insulator For GT16 Series
Lowest to $0.0254
Fairview Microwave
Adapter Coaxial Connector To
Lowest to $363.6364

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess