EN
  • EN
  • DE

SR38-4P-3P(31)

Part No SR38-4P-3P(31)
Manufacturer Hirose Electric Co Ltd
Catalog Circular Connectors - Assemblies
Description CONN CIRC PLUG 5POS ELEC/OPTICAL / Position Circular Connector
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies
Mfr Hirose Electric Co Ltd
Series *
Package Bulk
Base Product Number SR38
Standard Package 20
MSL Level Not Applicable
ECCN EAR99
HTSUS 8536.69.4020
Win Source Part Number 1348653-SR38-4P-3P(31)
Ultra Librarian 3D Model Ultra Librarian SR38-4P-3P(31) CAD Model

Description

The SR38-4P-3P(31) is a circular connector manufactured by Hirose Electric Co. Ltd. Part of the SR38 series, this connector is designed for robust and reliable connections in demanding industrial applications. It features a screw-type locking mechanism and is known for its high environmental resistance. The (31) likely indicates a specific configuration or material option.

Applications:

  • Industrial machinery
  • Robotics
  • Outdoor equipment
  • Power supplies
  • Sensor connections

Features:

  • Circular connector design
  • 4 contacts
  • Screw-type locking mechanism
  • High environmental resistance
  • IP67 protection (dustproof and waterproof)
  • Solder cup termination

Benefits:

  • Provides a secure and reliable connection in harsh environments.
  • Resistant to vibration and shock.
  • Offers excellent protection against dust and water ingress.
  • Easy to install and maintain.

Additional Details:

The SR38-4P-3P(31) connector is designed for use in applications where reliable performance is critical. The screw-type locking mechanism ensures a secure connection that will not easily disengage, even under vibration or shock. Its robust construction and IP67 rating make it suitable for use in outdoor and industrial environments where it may be exposed to dust, water, and other contaminants. The solder cup termination allows for easy and reliable wire connection. The exact materials used in the connector construction may vary depending on the (31) configuration option, potentially impacting chemical resistance or operating temperature range. Consult the Hirose datasheet for detailed specifications related to the specific configuration.

You May Also Be Interested in

Molex, LLC
CONN PLUG FMALE 3POS GOLD SCREW / 3 Position Circular Connector Plug, Female Sockets Screw
Lowest to $57.8713
TE Connectivity
CONN FMALE INSERT 4P SLDR EYELET
Lowest to $9.5861
TE Connectivity
CONN RCPT FMALE MINI DIN 8P SLDR
Need more? Email Us
TE Connectivity
CONN RCPT FMALE 128P GOLD CRIMP / 128 Position Circular Connector Receptacle, Female Sockets Crimp
Lowest to $124.5402
TE Connectivity
CONN RCPT FMALE 4POS GOLD SOLDER / 4 Position Circular Connector Receptacle, Female Sockets Solder
Need more? Email Us
Amphenol Industrial Operations
Automotive Connectors / Position Circular Connector
Need more? Email Us
HARTING
CONN RCPT FMALE 4POS GOLD IDC
Need more? Email Us
Hirose Electric Co Ltd
CONN RCPT
Need more? Email Us
Molex, LLC
CONN RCPT MALE 5POS GOLD SCREW
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess