EN
  • EN
  • DE

SW20-RC3

Part No SW20-RC3
Manufacturer Hirose Electric Co Ltd
Catalog Fiber Optic Connectors - Accessories
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Fiber Optic Connectors - Accessories
Mfr Hirose Electric Co Ltd
Series SW20
Package Bag
Accessory Type Dust Cap
For Use With/Related Products LC and SC Connectors
Material Silicon Rubber (SI)
Color Black
Temperature Range - Operating -40°C ~ 85°C
Base Product Number SW20
Other Names H122935,717-5504-0-00,*SW20-RC3,*SW20-RC3,-SW20-RC3
Standard Package 50
MSL Level Not Applicable
ECCN EAR99
HTSUS 8538.90.8180
Win Source Part Number 1294075-SW20-RC3
Ultra Librarian 3D Model Ultra Librarian SW20-RC3 CAD Model

Description

The Hirose Electric Co Ltd SW20-RC3 is a dust cap accessory type for LC and SC connectors.

  • Accessory Type: Dust Cap
  • Connector Type: LC and SC
  • Material: Silicon Rubber (SI)
  • Color: Black
  • Package: Bag
  • Standard Package: 50
  • Temperature Range: -40°C to 85°C
  • MSL Level: Not Applicable
  • HTSUS: 8538.90.8180
  • ECCN: EAR99

You May Also Be Interested in

Panduit Corp
LC DUPLEX CLIP 1=1PC
Need more? Email Us
TE Connectivity
CABLE ADAPT KIT FOR PRO BEAM JR
Need more? Email Us
Glenair, Inc.
BACKSHELL
Need more? Email Us
Radiall USA, Inc.
UNIVERSAL PLASTIC DUST CAP FOR 2 / Connector Dust Cap For 2.5mm Dia Ferrules
Lowest to $4.9845
Glenair, Inc.
BACKSHELL
Need more? Email Us
Phoenix Contact
PANEL MNT FRAME FOR SCRJ DUPLEX
Need more? Email Us
Glenair, Inc.
BACKSHELL
Need more? Email Us
Hirose Electric Co Ltd
Need more? Email Us
Glenair, Inc.
BACKSHELL
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess