Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1036874-2SC1514
Categories OEM Parts(0-9)
Manufacturer Hitachi, Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SC1514 CAD Model

Description

The Hitachi 2SC1514 is a low popularity electronic component that falls under the OEM Parts(0-9) category.

  • Supply and demand status: Currently experiencing a shortage.
  • RoHS Compliance: Non-compliant with RoHS regulations.
  • Alternative Parts: No alternative parts are available for cross-reference.

You May Also Be Interested in

TE Connectivity
Connector Accessories Pin Insert
Need more? Email Us
ECAD model for 579873-000
Everlight Electronics Co Ltd
SMD LED Colour coordinates: X = 0.294 / Y = 0.254 Dimensions W x D x H: 1.8 x 1 x 0.3 mm Forward voltage: 2.7...3.2 V...
Need more? Email Us
ECAD model for 48-213/T2D-AQ2R2QY/3C
Alpha Wire
Need more? Email Us
ECAD model for 45432-BLACK-BULK
Dell
Need more? Email Us
ECAD model for 58A17DB6
Generic
Need more? Email Us
ECAD model for 4B0 - 3768180003018
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for 5962-8552505TA
Bourns Inc.
DIP, SMD, 16PIN, Isolated, 56, 2%, T/r
Need more? Email Us
ECAD model for 4816P-001-560
Generic
Need more? Email Us
ECAD model for 4DC-482190000272900
Generic
Need more? Email Us
ECAD model for 46B-520796000282729

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $17.9546
ECAD model for DRV8432DKD
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention