EN
  • EN
  • DE

2SC3127

Part No 2SC3127
Manufacturer Hitachi, Ltd
Catalog Transistors (BJT) - Single
Description Silicon NPN Epitaxial
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Hitachi, Ltd
Win Source Part Number 1125339-2SC3127
Manufacturer Homepage www.renesas.com/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SC3127 CAD Model

Description

The 2SC3127 is an NPN silicon epitaxial transistor manufactured by Hitachi, Ltd. It is designed for use in a variety of high-frequency amplifier and oscillator applications. This transistor is known for its low noise figure and high gain, making it suitable for sensitive receiver circuits and other applications where signal amplification is crucial.

Applications

  • RF Amplifiers: Used in radio frequency (RF) amplifier circuits to boost weak signals.
  • Oscillators: Employed in oscillator circuits to generate stable and precise frequencies.
  • Mixers: Utilized in mixer circuits to combine different frequency signals.
  • Low-Noise Amplifiers (LNAs): Integrated into low-noise amplifier designs to minimize noise and improve signal-to-noise ratio.
  • Communication Equipment: Found in communication devices such as radios and transceivers.

Features

  • NPN Silicon Epitaxial Transistor: Utilizes NPN silicon epitaxial technology for enhanced performance and reliability.
  • High Gain: Offers high current gain (hFE), enabling efficient signal amplification.
  • Low Noise Figure: Minimizes noise contribution, making it suitable for sensitive receiver applications.
  • High Transition Frequency (fT): Provides high-frequency performance, allowing it to be used in RF circuits.
  • Small Signal Amplifier: Optimized for small signal amplification, ensuring accurate signal reproduction.

Benefits

  • Improved Signal Sensitivity: Enhances the sensitivity of receiver circuits by amplifying weak signals with minimal noise.
  • Stable Oscillation: Provides stable and reliable oscillation in oscillator circuits.
  • Efficient Signal Mixing: Enables efficient mixing of different frequency signals in mixer circuits.
  • Enhanced Communication Quality: Improves the quality of communication signals by providing high gain and low noise.
  • Versatile Use: Suitable for a wide range of high-frequency applications.

Additional Details

The 2SC3127 transistor features a typical collector-emitter voltage (VCEO) of around 20V, a collector current (IC) of approximately 50mA, and a power dissipation (PC) of about 200mW. The transition frequency (fT) is typically in the range of several hundred MHz, making it suitable for VHF and UHF applications. The noise figure is typically very low, often below 2dB, which is critical for low-noise amplifier designs. It is essential to consult the official Hitachi datasheet for detailed specifications, including absolute maximum ratings, electrical characteristics, and thermal considerations. Proper biasing and impedance matching are crucial to achieve optimal performance in RF amplifier and oscillator circuits. The 2SC3127 is typically packaged in a small plastic package (e.g., TO-92) for easy integration into circuit boards.

You May Also Be Interested in

ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069
Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
385+ $0.1513 $58.2505
930+ $0.1247 $115.9710
1,430+ $0.1213 $173.4590
1,985+ $0.1167 $231.6495
2,555+ $0.1132 $289.2260
3,410+ $0.1016 $346.4560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 385 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess