EN
  • EN
  • DE

2SC4928

Part No 2SC4928
Manufacturer Hitachi, Ltd
Catalog Hard To Find
Description Character Display Horizontal Deflection Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Hitachi, Ltd
Win Source Part Number 1125790-2SC4928
Manufacturer Homepage www.renesas.com/eng
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SC4928 CAD Model

Description

The 2SC4928 is a silicon NPN epitaxial planar transistor manufactured by Hitachi, Ltd. It is primarily designed for high-frequency power amplifier applications, commonly used in VHF and UHF bands. Known for its high power gain and capability to handle significant power dissipation, it is suitable for demanding amplifier circuits.

Applications:

  • VHF/UHF Power Amplifiers: Specifically designed for use in power amplifier circuits operating in the VHF (Very High Frequency) and UHF (Ultra High Frequency) bands.
  • Radio Transmitters: Employed in radio transmitter output stages to amplify signals before transmission.
  • Mobile Communication Devices: Utilized in RF sections of mobile communication devices for power amplification.
  • High-Frequency Oscillators: Suitable for incorporation into high-frequency oscillator circuits.

Features:

  • High Power Gain: Provides a significant power gain, enhancing signal strength in amplifier applications.
  • High Collector Power Dissipation: Capable of handling substantial power dissipation, making it suitable for high-power applications.
  • High Transition Frequency: Exhibits a high transition frequency, enabling operation in high-frequency circuits.
  • Low Feedback Capacitance: Features low feedback capacitance, which improves stability and performance.

Benefits:

  • Enhanced Signal Amplification: Delivers improved signal amplification in high-frequency power amplifiers.
  • Increased Power Output: Allows for greater power output, making it ideal for transmitter applications.
  • Improved Efficiency: Provides efficient power amplification, reducing power consumption.
  • Reliable Operation: Offers stable and reliable operation within specified operating conditions.

Technical Specifications:

The specific technical specifications, such as collector-emitter voltage (VCEO), collector current (IC), and power dissipation (PC), can vary based on the manufacturing batch and should be verified using the manufacturer's datasheet. Typical values for similar transistors in this class may include a VCEO of around 60V, an IC of around 6A, and a PC of around 40W. Consult the official datasheet for precise values.

This transistor is commonly housed in a through-hole package, often a TO-220. Proper heatsinking is essential to manage heat dissipation effectively, particularly when operating at higher power levels. Always refer to the manufacturer's datasheet for optimal usage and application guidelines, encompassing biasing and thermal management recommendations to ensure the component's proper functionality and longevity.

You May Also Be Interested in

Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Analog Devices Inc.
SHARC Processor
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess