EN
  • EN
  • DE

2SJ214 TL

Part No 2SJ214 TL
Manufacturer Hitachi, Ltd
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 979526-2SJ214 TL
Categories OEM Parts(0-9)
Manufacturer Hitachi, Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SJ214 TL CAD Model

Description

The 2SJ214 TL is a P-channel power MOSFET manufactured by Hitachi, Ltd. It is designed for switching applications requiring high speed and low on-resistance. This MOSFET is commonly used in power management circuits, DC-DC converters, and motor control applications.

Applications:

  • Power management circuits
  • DC-DC converters
  • Motor control
  • Relay drivers
  • High-side switches

Features:

  • P-Channel MOSFET
  • Low on-resistance (RDS(on)) for efficient power conversion
  • High-speed switching for reduced switching losses
  • Avalanche rated for ruggedness and reliability
  • Surface mount package for compact design

Benefits:

  • Improved power efficiency due to low RDS(on)
  • Reduced heat dissipation, leading to a cooler running system
  • Enhanced system reliability due to avalanche rating
  • Compact design suitable for space-constrained applications
  • Simplified circuit design due to the ease of use of MOSFETs

Additional Details:

The 2SJ214 TL features a drain-source voltage (VDS) of -60V and a continuous drain current (ID) of -7A. The gate-source voltage (VGS) is typically ±20V. The on-resistance (RDS(on)) is typically 0.18 ohms at VGS = -10V. This MOSFET is available in a surface-mount package, making it suitable for automated assembly processes. Its fast switching speed minimizes switching losses, contributing to higher efficiency in power conversion applications. The avalanche rating ensures that the MOSFET can withstand transient voltage spikes, increasing the overall robustness of the circuit. The device is commonly used in portable devices, power supplies, and other applications where power efficiency and compact size are critical requirements. Its P-channel configuration allows for easy implementation in high-side switching applications. The 2SJ214 TL provides a balance of performance, reliability, and ease of use, making it a versatile choice for a wide range of power management applications.

You May Also Be Interested in

TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
TE Connectivity
SENSOR ROTARY 340DEG WIRE LEADS / Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads
Lowest to $909.0909
TE Connectivity
PWR ENT MOD RCPT IEC320-C14 PNL / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
Amd
Need more? Email Us
TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
Sensata Technologies/Airpax
Bimetal Disc Thermostat Open on Rise Automotive 2-Pin(2+Tab) TO-220
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess