EN
  • EN
  • DE

3SK296ZQ-TL

Part No 3SK296ZQ-TL
Manufacturer Hitachi, Ltd
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1038456-3SK296ZQ-TL
Categories OEM Parts(0-9)
Manufacturer Hitachi, Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 3SK296ZQ-TL CAD Model

Description

The 3SK296ZQ-TL is an N-channel silicon dual-gate MOS field-effect transistor designed for high-frequency amplifier applications. Manufactured by Hitachi, this transistor is known for its excellent gain, low noise figure, and high input impedance, making it suitable for various RF and IF amplifier stages.

Applications

  • RF Amplifiers: Used in the front-end of radio receivers to amplify weak signals with minimal noise.
  • IF Amplifiers: Implemented in intermediate frequency amplifier stages of communication equipment.
  • Mixers: Employed in mixer circuits to convert signals from one frequency to another.
  • Oscillators: Utilized in oscillator circuits to generate high-frequency signals.
  • TV Tuners: Used in television tuners for signal amplification and frequency conversion.

Features

  • N-Channel Dual-Gate MOSFET: Provides enhanced gain and control compared to single-gate FETs.
  • High Gain: Offers significant signal amplification, improving receiver sensitivity.
  • Low Noise Figure: Minimizes added noise, ensuring high signal-to-noise ratio.
  • High Input Impedance: Reduces loading effects on the signal source.
  • Excellent Linearity: Maintains signal fidelity with minimal distortion.
  • Surface Mount Package: Facilitates automated assembly and compact design.

Benefits

  • Improved Receiver Sensitivity: Amplifies weak signals, enhancing the ability to receive distant or faint transmissions.
  • Reduced Noise: Minimizes unwanted noise, resulting in clearer and more reliable signal reception.
  • Enhanced Signal Quality: Maintains signal integrity, ensuring accurate and distortion-free amplification.
  • Simplified Circuit Design: High input impedance reduces the need for complex impedance matching networks.
  • Compact Design: Surface mount package allows for miniaturization of electronic devices.
  • Stable Operation: Dual-gate structure provides stable performance over a wide range of operating conditions.

Technical Specifications

The 3SK296ZQ-TL features a typical gain of around 20 dB at VHF frequencies and a low noise figure, typically less than 2 dB. The drain-source voltage is rated at a maximum of 20V, and the drain current is typically around 20mA. The input capacitance is low, contributing to its high-frequency performance. The device is typically supplied in a small surface-mount package for easy integration into modern electronic devices.

This MOSFET is crucial in applications where low-noise, high-gain amplification is essential for optimal performance of communication and signal processing systems.

You May Also Be Interested in

TE Connectivity
PWR ENT MOD RCPT IEC320-C14 PNL / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Need more? Email Us
Dell
Need more? Email Us
TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.4019
Renesas Electronics America
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess