EN
  • EN
  • DE

BZX884-C3V0,315

Part No BZX884-C3V0,315
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Single
Description DIODE ZENER 3V 250MW SOD882
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 3V
Tolerance ±5%
Maximum Power Dissipation 250mW
Impedance (Max) (Zzt) 95 Ohm
Current - Reverse Leakage @ Vr 10μA @ 1V
Voltage - Forward (Vf) (Max) @ If 900mV @ 10mA
Temperature Range - Operating -65°C to 150°C
Mounting SMD (SMT)
Case / Package DFN1006-2
Win Source Part Number 105519-BZX884-C3V0,315
Popularity Medium
Supply and Demand Status Balance
Quantity per package 10k pcs
Ultra Librarian 3D Model Ultra Librarian BZX884-C3V0,315 CAD Model

Description

Product Overview: NXP BZX884-C3V0,315

The NXP BZX884-C3V0,315 is a highly precise, low-voltage Zener diode designed to provide voltage regulation in a miniaturized form factor. This product is part of NXP's extensive range of voltage regulator diodes, offering a nominal Zener voltage of 3.0V with a tolerance of merely ±3.15%. Engineered for optimal performance, the BZX884-C3V0,315 is suitable for a wide array of applications requiring voltage stabilization and precise voltage clamping.

Key Features

  • Zener Voltage (VZ): The diode provides a nominal Zener voltage of 3.0 volts, making it ideal for low-voltage applications.
  • High Precision: With a tolerance of ±3.15%, it offers exceptional voltage regulation, ensuring stable operation for sensitive electronics.
  • Power Dissipation: Capable of dissipating up to 400 mW, this Zener diode can handle a moderate amount of power, making it suitable for various electronic circuits.
  • Package: Encased in a small SOD-882 leadless package, the BZX884-C3V0,315 is designed for surface-mount technology, allowing for high-density PCB design.
  • Temperature Stability: The diode's performance is stable over a wide temperature range, ensuring reliability in diverse operating conditions.

Applications

The BZX884-C3V0,315 is versatile and can be used in a range of electronic applications, including:

  • Mobile devices and wearable technology, where space is at a premium and precise voltage regulation is necessary.
  • Power management circuits that require consistent and accurate voltage references.
  • Protection circuits to prevent overvoltage conditions in sensitive components.
  • Telecommunication devices that need stable voltage supplies for optimal performance.

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the BZX884-C3V0,315 is no exception. It is manufactured to high standards, ensuring that it meets the stringent requirements of industrial and consumer applications alike. With its precise voltage regulation and robust design, the BZX884-C3V0,315 from NXP is an excellent choice for designers looking for a reliable Zener diode solution.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.6403 $61.1224
19+ $6.2693 $119.1167
29+ $6.0730 $176.1170
40+ $5.8778 $235.1120
51+ $5.6814 $289.7514
69+ $5.0936 $351.4584
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess