The HD74HC151 is an 8-to-1 line data selector/multiplexer belonging to the Hitachi High-speed CMOS logic family. This device selects one of eight data sources based on the three-bit address applied to its select inputs (A, B, and C). The selected data is then presented at the output (Y). An enable input (E) allows the device to be turned on or off, providing additional flexibility in system design.
Applications
- Data routing
- Logic function generation
- Parallel-to-serial conversion
- Address decoding
- Digital multiplexing
Features
- 8-to-1 multiplexing: Selects one of eight data inputs.
- High-speed operation: Faster switching speeds compared to standard CMOS logic.
- Low power consumption: CMOS technology ensures minimal power dissipation.
- Wide operating voltage range: Typically operates from 2V to 6V.
- High noise immunity: Provides reliable operation in noisy environments.
- Enable input: Allows the device to be turned on or off.
- Complementary output: Provides both true (Y) and complement (W) outputs.
Benefits
- Simplified data routing and selection in digital systems.
- Reduced power consumption for energy efficiency.
- Enhanced system reliability with high noise immunity.
- Flexible design options with a wide operating voltage range and enable input.
- Cost-effective solution for multiplexing applications.
Additional Details
The HD74HC151 is available in various packages, including DIP (Dual In-line Package) and SOP (Small Outline Package). The enable input (E) is active LOW, meaning that the device is enabled when E is LOW and disabled when E is HIGH. When disabled, the output (Y) is forced to a LOW state, and the complement output (W) is forced to a HIGH state. This feature is useful for implementing tri-state logic or for isolating sections of a circuit. The select inputs (A, B, and C) determine which data input is routed to the output according to the following table: A=LSB, C=MSB. The device is widely used in applications requiring data selection, routing, and multiplexing. The complementary output allows for direct interfacing with other logic devices or for implementing more complex logic functions. Proper decoupling with capacitors close to the power supply pins is recommended. Refer to the datasheet for detailed electrical characteristics, timing diagrams, and application notes.