EN
  • EN
  • DE

TPS65982BBZBHR

Part No TPS65982BBZBHR
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC PWR MGMT CONV / USB Type C PMIC 96-NFBGA (6x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Mfr Texas Instruments
Package Tape & Reel (TR)
Applications USB Type C
Voltage - Supply 2.85V ~ 3.45V, 4.75V ~ 5.5V
Temperature Range - Operating -10°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 96-VFBGA
Supplier Device Package 96-NFBGA (6x6)
Base Product Number TPS65982
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TPS65982BBZBHRTR
Standard Package 2,500
Win Source Part Number 985711-TPS65982BBZBHR
Ultra Librarian 3D Model Ultra Librarian TPS65982BBZBHR CAD Model

Description

Product Overview: TPS65982BBZBHR from Texas Instruments

The TPS65982BBZBHR is a versatile and highly integrated power management device designed by Texas Instruments (TI) to cater to the needs of modern USB Type-C and USB Power Delivery (PD) applications. This advanced chip is engineered to simplify the implementation of USB Type-C PD designs by combining many functions into a single package, making it an ideal solution for a wide range of consumer, automotive, and industrial products.

Key Features

  • USB Type-C and PD Controller: The TPS65982BBZBHR is equipped with a fully integrated USB Type-C and PD controller, supporting the USB PD 3.0 standard for efficient power negotiation up to 100W.
  • Programmable Power Supply (PPS): With PPS support, the device enables fine-grained control over the power delivery process, allowing for adaptive voltage and current supply based on the connected device's requirements.
  • Configurable I/O: The product features multiple configurable I/O pins that can be used for different functions such as USB data lines, control signals, or as general-purpose I/O.
  • Bidirectional Power Switch: The integrated bidirectional power switch facilitates the flow of power in both directions, enabling the device to act as either a power source or sink.

Applications

The TPS65982BBZBHR is suitable for a diverse set of applications, including:

  • Notebook and desktop computers
  • Tablets and mobile devices
  • Docking stations
  • Monitors and displays with USB Type-C connectivity
  • Portable accessories and peripherals

Technical Specifications

The device comes in a compact 98-pin RHL package and operates within a broad temperature range, making it robust for various environments. It supports multiple voltage rails and offers advanced features such as dead battery provision, I2C support for configuration and control, and integrated discharge resistors on VBUS and VCONN lines.

Conclusion

With its comprehensive feature set and integration, the TPS65982BBZBHR from Texas Instruments simplifies the design and enhances the functionality of USB Type-C and PD systems. Its adaptability and efficiency make it a go-to solution for designers looking to create products compatible with the latest USB standards.

You May Also Be Interested in

Maxim Integrated
IC USB CHARGE DETECTOR 10UTQFN / USB, Peripherals PMIC 10-UTQFN (1.6x2.1)
Need more? Email Us
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / PMIC
Need more? Email Us
Texas Instruments
IC PD CTLR USB TYPE-C 24VQFN / USB, Type-C Controller PMIC 24-VQFN (4x4)
Lowest to $2.4495
Renesas Electronics America
VFQFPN 5.00X5.00X0.80 MM, 0.50MM
Need more? Email Us
Analog Devices Inc.
IC USB POWER MANAGER 20UTQFN / Handheld/Mobile Devices PMIC 20-QFN (3x3)
Lowest to $10.8381
Texas Instruments
USB TYPE-C DFP CONTROLLER IN AUT / USB, Type-C Controller PMIC 32-VQFN (5x5)
Lowest to $4.0989
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 1.5A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Lowest to $18.7943

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.5992 $54.3968
9+ $11.1583 $100.4247
14+ $10.8096 $151.3344
20+ $10.4609 $209.2180
25+ $10.1122 $252.8050
34+ $9.0661 $308.2474
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess