EN
  • EN
  • DE

NCV8705MT18TCG

Part No NCV8705MT18TCG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 1.8V 500MA 6WDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Manufacturer ON Semiconductor
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 6-WDFN Exposed Pad
Case / Package 6-WDFN (2x2)
Family Name NCV8705
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number NCV8705MT18TCGOSTR, NCV8705MT18TCGOSDKR, NCV8705MT18TCGOSCT, NCV8705MT18TCG-ND
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 929067-NCV8705MT18TCG
Ultra Librarian 3D Model Ultra Librarian NCV8705MT18TCG CAD Model

Description

The NCV8705MT18TCG is a robust and highly efficient voltage regulator designed by ON Semiconductor, a leading figure in the semiconductor industry. This device is specifically engineered to cater to the demanding requirements of automotive applications, providing a stable and reliable power supply to sensitive electronics within vehicles.

With an output voltage of 1.8V, the NCV8705MT18TCG is optimized for low-voltage operations, ensuring energy-efficient performance crucial for modern automotive systems. This voltage regulator is capable of delivering a continuous output current of up to 150mA, making it suitable for a wide range of applications, from powering microcontrollers to sensor interfaces.

The regulator's thermal compensation feature guarantees stability across a broad temperature range, which is essential for the varying operating conditions experienced in automotive environments. Its robust design is further exemplified by its wide input voltage range and the ability to withstand transient events, providing a safeguard against the electrical disturbances common in vehicle power systems.

The NCV8705MT18TCG comes packaged in a compact, surface-mount DFN6 package, which is not only space-saving but also conducive to efficient thermal management. The small footprint of the device allows for a more streamlined circuit board design, freeing up space for additional components or for reducing the overall size of the electronic module.

Key features of the NCV8705MT18TCG include low quiescent current, which is a testament to its energy-saving capabilities, and the enable pin function that allows the regulator to be switched on or off as needed, further conserving power when the vehicle's electronics are inactive. Moreover, the device is designed with built-in protection features such as overcurrent protection, thermal shutdown, and output discharge, which collectively ensure the longevity and reliability of both the regulator and the electronics it powers.

With its combination of performance, efficiency, and protection, the NCV8705MT18TCG from ON Semiconductor is an excellent choice for automotive designers looking to enhance the power management systems within their vehicles.

You May Also Be Interested in

Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
Torex Semiconductor Ltd
IC REG LIN 1.3V 150MA SOT-25-5
Need more? Email Us
Texas Instruments
ENHANCED-PRODUCT, 500-MA, LOW-NO
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 5V 800MA SOT-223-3
Need more? Email Us
Rohm Semiconductor
IC REG LINEAR 1.5V 1A 8-HTSOP-J
Lowest to $2.4541
ABLIC U.S.A. Inc.
IC REG LINEAR 3V 150MA SOT23-5
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 2.5V 700MA SOT-25
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 3.3V 200MA 8MSOP
Lowest to $37.8359

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess