The SN74LC14APWR is a versatile hex inverter chip with Schmitt-Trigger inputs, designed and manufactured by the renowned Texas Instruments. This integrated circuit is engineered to provide a high-performance solution for inverting functions in a wide array of electronic applications, from simple logic gates to more complex timing circuits.
Key Features
- Logic Type: Hex Inverter with Schmitt-Trigger inputs
- Supply Voltage Range: 2 V to 5.5 V, compatible with TTL and CMOS technologies
- Operating Temperature: -40°C to 85°C, suitable for industrial environments
- Output Current: Capable of driving up to 8 mA at 5 V, allowing direct drive of LEDs and other devices
- Package: TSSOP (Thin Shrink Small Outline Package) with 14 pins, providing a compact footprint for space-constrained applications
- Pin-to-Pin Compatibility: Directly interchangeable with other standard logic inverters, simplifying design upgrades
Applications
The SN74LC14APWR is ideally suited for a variety of electronic systems, including:
- Wave shaping and noise filtering circuits
- Signal processing and conditioning
- Oscillator circuits
- Logic level conversion and interface circuits
- Glitch-free switching applications
Performance and Quality
As a product of Texas Instruments, the SN74LC14APWR is built to high-quality standards, ensuring reliable performance and longevity in your electronic projects. The Schmitt-Trigger inputs provide a hysteresis effect, which enhances noise immunity and allows for slow input transition signals, making it an excellent choice for applications that require stable and robust logic operations.
Environmental Compliance
This product complies with RoHS (Restriction of Hazardous Substances) directives, demonstrating Texas Instruments' commitment to environmental responsibility and the production of eco-friendly components.
Whether you're designing a new system or upgrading an existing one, the SN74LC14APWR offers the functionality, reliability, and quality expected from a leading semiconductor manufacturer like Texas Instruments.