Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Voltage - Zener (Nom) (Vz) 16V
Tolerance ±6%
Maximum Power 200mW
Impedance (Maximum) (Zzt) 40 Ohms
Current - Reverse Leakage at Vr 50nA at 11.2V
Voltage - Forward (Vf) (Maximum) at If 900mV at 10mA
Temperature Range - Operating -65°C ~ 150°C
Mounting Style SMD
Manufacturer Package SC-76, SOD-323
Supplier Device Package SOD-323
Family Part Number MM3Z16
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 1224398-MM3Z16VT1
Manufacturer Homepage www.lrc.cn/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MM3Z16VT1 CAD Model

Description

ON Semiconductor MM3Z16VT1 Zener Diode

The MM3Z16VT1 is a high-quality Zener diode from ON Semiconductor, designed to provide excellent voltage regulation with a nominal Zener voltage of 16 volts. This Zener diode is part of ON Semiconductor's expansive range of voltage regulators, known for their reliability and efficiency in a variety of electronic applications.

Key Features

  • Zener Voltage: The MM3Z16VT1 offers a precise Zener voltage of 16V, making it suitable for voltage regulation in a wide array of electronic circuits.
  • Power Dissipation: With a power dissipation of 300 mW, this diode can handle a moderate amount of power, ensuring stable operation in different conditions.
  • Package: The device comes in a compact SOD-323 surface-mount package, which is ideal for space-constrained applications and provides a small footprint on printed circuit boards (PCBs).
  • Operating Temperature: It is designed to operate within a wide temperature range, typically from -55°C to +150°C, offering stability across various environmental conditions.
  • Tolerance: The Zener voltage tolerance is ±5%, which ensures a precise voltage regulation for consistent performance.
  • Quality and Reliability: ON Semiconductor's commitment to quality means that the MM3Z16VT1 is manufactured to high standards, ensuring reliability and longevity in its applications.

Applications

The MM3Z16VT1 Zener diode is versatile and can be used in numerous electronic applications, including:

  • Voltage regulation modules
  • Overvoltage and surge protection circuits
  • Power supply circuits
  • Consumer electronics
  • Telecommunication devices
  • Industrial electronics

With its robust design and precise voltage control, the MM3Z16VT1 from ON Semiconductor is an excellent choice for designers and engineers looking for a reliable Zener diode to incorporate into their electronic projects. Whether for commercial products or sophisticated industrial systems, this component offers the performance and durability required for effective voltage regulation solutions.

You May Also Be Interested in

Panjit
SURFACE MOUNT SILICON ZENER DIOD
Lowest to $0.0277
ECAD model for BZT52-B2V4S_R1_00001
Nexperia USA Inc.
DIODE ZENER 18V 250MW TO236AB
Need more? Email Us
ECAD model for BZX84-C18,235
Comchip Technology
DIODE ZENER 3.3V 100MW 0201
Need more? Email Us
ECAD model for CZRZ3V3B-HF
Rohm Semiconductor
DIODE ZENER 6.2V 100MW VMN2
Need more? Email Us
ECAD model for CDZFHT2RA6.2B
Taiwan Semiconductor
SOD-523F, 150MW, 2%, SMALL SIGNA
Lowest to $0.0136
ECAD model for BZX584B13
ON Semiconductor
DIODE ZENER 3.9V 225MW SOT23-3 / Zener Diode 3.9 V 225 mW ±5% Surface Mount SOT-23-3 (TO-236)
Lowest to $0.0398
ECAD model for SZBZX84C3V9ET1G
Nexperia USA Inc.
DIODE ZENER 24V 250MW TO236AB
Lowest to $0.0661
ECAD model for BZX84-C24,235
Nexperia USA Inc.
DIODE ZENER 6.8V 250MW TO236AB
Lowest to $0.0793
ECAD model for BZX84-C6V8,235
Nexperia USA Inc.
DIODE ZENER 15V 400MW SOD323
Lowest to $1.1970
ECAD model for PDZ15B,135

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $17.9546
ECAD model for DRV8432DKD
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB

Pricing & Ordering

Quantity Unit Price Ext. Price
615+ $0.0815 $50.1225
1,495+ $0.0669 $100.0155
2,315+ $0.0648 $150.0120
3,190+ $0.0627 $200.0130
4,130+ $0.0606 $250.2780
5,525+ $0.0543 $300.0075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 8,165 pieces
MOQ: 615 pcs
Order Increment : 1 pieza
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention