EN
  • EN
  • DE

HD74HC393FP

Part No HD74HC393FP
Manufacturer Hitachi, Ltd
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 07+
Reference case SOP
Manufacturer Hitachi, Ltd
Manufacturer Homepage www.renesas.com/eng
Win Source Part Number 731172-HD74HC393FP
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HD74HC393FP CAD Model

Description

The HD74HC393FP is a high-speed CMOS dual 4-stage binary counter manufactured by Hitachi, Ltd. (now Renesas Electronics). It consists of two independent 4-stage binary counters in a single package. Each counter has an independent clock and reset input, providing versatility in counting applications.

Applications:

  • Frequency dividers
  • Timers
  • Counters
  • Digital clocks
  • Control circuits
  • Sequencers

Features:

  • Dual 4-stage binary counters: Contains two independent counters in a single package.
  • High-speed operation: Fast switching speeds due to CMOS technology.
  • Independent clock and reset inputs: Provides flexibility in counting and control.
  • Wide operating voltage range: Operates with a variety of power supply voltages.
  • Low power consumption: CMOS technology minimizes power dissipation.
  • Fanout (over standard TTL): Drives multiple loads.

Benefits:

  • Reduced component count: Dual counters in one package reduce the number of components on the PCB.
  • High-speed performance: Suitable for high-frequency applications.
  • Versatile applications: Can be used in a wide range of counting and timing circuits.
  • Simplified circuit design: Independent control inputs simplify circuit design and implementation.
  • Low power consumption: Extends battery life in portable devices.

Additional Details:

The HD74HC393FP counts in binary sequence. Each section can be cascaded to create an 8-bit counter. It features a clear input that resets the counter to zero. It is available in a surface-mount package suitable for automated assembly. Operating temperature range and power dissipation are key specifications for ensuring proper operation.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ $0.2356 $58.9000
600+ $0.1940 $116.4000
930+ $0.1871 $174.0030
1,275+ $0.1813 $231.1575
1,645+ $0.1756 $288.8620
2,210+ $0.1571 $347.1910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,500 pieces
MOQ: 250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess